P-Channel 20V 2.5A (Ta) 530mW (Ta) Surface Mount DFN2015H4-3
P-Channel 20V 2.5A (Ta) 530mW (Ta) Surface Mount DFN2015H4-3
P-Channel 20V 2.5A (Ta) 530mW (Ta) Surface Mount DFN2015H4-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 014477-DMP2069UFY4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 530mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: DFN2015H4-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.5A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 9.1nC @ 4.5V
Max Input Capacitance: 214pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 54 mOhm @ 2.5A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 2.5A DFN2015H4-3 Product overview: DMP2069UFY4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2069UFY4-7 can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 20V, 2.5A, X2-DFN2015 ROHS COMPLIANT: YES
MOSFET P-CH 20V 2.5A DFN2015H4-3
MOSFET P-CH 20V 2.5A DFN2015H4-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP2069UFY4-7DIDKR-ND | 014477-DMP2069UFY4-7 | 278-DMP2069UFY4-7 | 28AK8707 | DMP2069UFY4-7 | DMP2069UFY4-7 | DMP2069UFY4-7 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2069UFY4-7 | 20V 2.5A MOSFET Transistor | Mosfet, P-Ch, 20V, 2.5A, X2-Dfn2015 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | 3-XFDFN | SOT3; DFN2015H4-3 | Tape & Reel (TR) | TO-3 | 3-XFDFN | 3-XFDFN | |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 530 milliwatts | 530 milliwatts | 530 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |