DIODES Incorporated Single FETs, MOSFETs DMP2066UFDE-7

Description
P-Channel 20V 6.2A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet
Description
P-Channel 20V 6.2A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2066UFDE-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2066UFDE-7DICT-ND
Single FETs, MOSFETs DMP2066UFDE-7DICT-ND
P-Channel 20V 6.2A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 20V 6.2A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMP2066UFDE-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2066UFDE-7DIDKR-ND
Single FETs, MOSFETs DMP2066UFDE-7DIDKR-ND
P-Channel 20V 6.2A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 20V 6.2A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
Single FETs, MOSFETs - DMP2066UFDE-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2066UFDE-7DITR-ND
Single FETs, MOSFETs DMP2066UFDE-7DITR-ND
P-Channel 20V 6.2A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

P-Channel 20V 6.2A (Ta) 660mW (Ta) Surface Mount U-DFN2020-6 (Type E)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066UFDE-7 - 1033824-DMP2066UFDE-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066UFDE-7
1033824-DMP2066UFDE-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066UFDE-7 1033824-DMP2066UFDE-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033824-DMP2066UFDE- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 660mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2020-6 (Type E) Dimension: 6-UDFN Exposed Pad Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 6.2A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 14.4nC @ 4.5V Max Input Capacitance: 1537pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 36 mOhm @ 4.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033824-DMP2066UFDE-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 660mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6 (Type E)
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6.2A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 14.4nC @ 4.5V
Max Input Capacitance: 1537pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 36 mOhm @ 4.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 6.2A MOSFET Transistor
278-DMP2066UFDE-7
20V 6.2A MOSFET Transistor 278-DMP2066UFDE-7
MOSFET P-CH 20V 6.2A 6UDFN Product overview: DMP2066UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2066UFDE-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 6.2A 6UDFN Product overview: DMP2066UFDE-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2066UFDE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 8V-24V U-DFN2020-6 T&R 3K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2066UFDE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2066UFDE-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2066UFDE-7
MOSFET P-CH 20V 6.2A 6UDFN

MOSFET P-CH 20V 6.2A 6UDFN

Supplier's Site
Single FETs, MOSFETs - DMP2066UFDE-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2066UFDE-7
Single FETs, MOSFETs DMP2066UFDE-7
MOSFET P-CH 20V 6.2A 6UDFN

MOSFET P-CH 20V 6.2A 6UDFN

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 6.2A, U-Dfn2020 Rohs Compliant Diodes Inc. - 36AJ3599 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 6.2A, U-Dfn2020 Rohs Compliant Diodes Inc.
36AJ3599
Mosfet, P-Ch, 20V, 6.2A, U-Dfn2020 Rohs Compliant Diodes Inc. 36AJ3599
MOSFET, P-CH, 20V, 6.2A, U-DFN2020 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 6.2A, U-DFN2020 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2066UFDE-7DICT-ND 1033824-DMP2066UFDE-7 278-DMP2066UFDE-7 DMP2066UFDE-7 DMP2066UFDE-7 DMP2066UFDE-7 36AJ3599
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066UFDE-7 20V 6.2A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 20V, 6.2A, U-Dfn2020 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type 6-PowerUDFN SOT3; U-DFN2020-6 (Type E) Tape & Reel (TR) 6-PowerUDFN 6-PowerUDFN TO-3
V(BR)DSS 20 volts 20 volts 20 volts
PD 660 milliwatts 660 milliwatts 660 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 2 GHz, 285 Watt, 36 V GaN RF Power Transistor - T1G2028536-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-780
Power Gain 19 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRF8739L2TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric L8
Transistor Grade / Operating Range Automotive
View Details
7 suppliers