Manufacturer: Diodes Incorporated
Win Source Part Number: 917168-DMP2066LVT-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 4.5A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6
Package: Reel - TR
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TSOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
P-Channel 20V 4.5A (Ta) 1.2W (Ta) Surface Mount TSOT-23-6
MOSFET P-CH 20V 4.5A TSOT26 Product overview: DMP2066LVT-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2066LVT-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 4.5A TSOT26
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 917168-DMP2066LVT-13 | DMP2066LVT-13DITR-ND | 278-DMP2066LVT-13 | DMP2066LVT-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066LVT-13 | Single FETs, MOSFETs | 20V 4.5A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel |