DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066LSN-7 DMP2066LSN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014475-DMP2066LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.6A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 10.1nC @ 4.5V Max Input Capacitance: 820pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014475-DMP2066LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.6A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 10.1nC @ 4.5V Max Input Capacitance: 820pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066LSN-7 - 014475-DMP2066LSN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066LSN-7
014475-DMP2066LSN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066LSN-7 014475-DMP2066LSN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014475-DMP2066LSN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1.25W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.6A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 10.1nC @ 4.5V Max Input Capacitance: 820pF @ 15V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 40 mOhm @ 4.6A, 4.5V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014475-DMP2066LSN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.25W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.6A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 10.1nC @ 4.5V
Max Input Capacitance: 820pF @ 15V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.6A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP2066LSNDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2066LSNDICT-ND
Single FETs, MOSFETs DMP2066LSNDICT-ND
P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SC-59-3

P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2066LSNDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2066LSNDIDKR-ND
Single FETs, MOSFETs DMP2066LSNDIDKR-ND
P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SC-59-3

P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2066LSNDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2066LSNDITR-ND
Single FETs, MOSFETs DMP2066LSNDITR-ND
P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SC-59-3

P-Channel 20V 4.6A (Ta) 1.25W (Ta) Surface Mount SC-59-3

Buy Now Datasheet
Singapore, Singapore
20V 4.6A MOSFET Transistor
278-DMP2066LSN-7
20V 4.6A MOSFET Transistor 278-DMP2066LSN-7
MOSFET P-CH 20V 4.6A SC59-3 Product overview: DMP2066LSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2066LSN-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.6A SC59-3 Product overview: DMP2066LSN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2066LSN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-channel 1.25W

MOSFET P-channel 1.25W

Buy Now Datasheet
Mosfet, P-Ch, 20V, 4.6A, Sc-59 Rohs Compliant Diodes Inc. - 28AK8704 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4.6A, Sc-59 Rohs Compliant Diodes Inc.
28AK8704
Mosfet, P-Ch, 20V, 4.6A, Sc-59 Rohs Compliant Diodes Inc. 28AK8704
MOSFET, P-CH, 20V, 4.6A, SC-59 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 4.6A, SC-59 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2066LSN-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2066LSN-7
20V 4.6A 1.25W 40mΩ@4.5V,4.6A 1.2V@250uA P Channel SC-59 MOSFETs ROHS

20V 4.6A 1.25W 40mΩ@4.5V,4.6A 1.2V@250uA P Channel SC-59 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2066LSN-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2066LSN-7
Single FETs, MOSFETs DMP2066LSN-7
MOSFET P-CH 20V 4.6A SC59-3

MOSFET P-CH 20V 4.6A SC59-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2066LSN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2066LSN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2066LSN-7
MOSFET P-CH 20V 4.6A SC59-3

MOSFET P-CH 20V 4.6A SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 014475-DMP2066LSN-7 DMP2066LSNDICT-ND 278-DMP2066LSN-7 DMP2066LSN-7 28AK8704 DMP2066LSN-7 DMP2066LSN-7 DMP2066LSN-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066LSN-7 Single FETs, MOSFETs 20V 4.6A MOSFET Transistor MOSFET Mosfet, P-Ch, 20V, 4.6A, Sc-59 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1250 milliwatts 1.25 milliwatts 1250 milliwatts 1250 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SC-59-3 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UJ4C075033K3S - Acme Chip Technology Co., Limited
Specs
Package Type TO-247; TO-247-3
Packing Method Tube; Tube
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers