MOSFET 2P-CH 20V 5.8A 8SO Product overview: DMP2066LSD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 5.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 5.8A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2066LSD-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 094125-DMP2066LSD-13
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SOP
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 5.8A
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 10.1nC @ 4.5V
Max Input Capacitance: 820pF @ 15V
Maximum Rds On at Id,Vgs: 40 mOhm @ 4.6A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Mosfet Array 2 P-Channel (Dual) 20V 5.8A 2W Surface Mount 8-SO
MOSFET 2P-CH 20V 5.8A 8SO
MOSFET 2P-CH 20V 5.8A 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMP2066LSD-13 | 094125-DMP2066LSD-13 | DMP2066LSDDITR-ND | DMP2066LSD-13 | DMP2066LSD-13 |
| Product Name | 20V 5.8A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2066LSD-13 | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||
| MOSFET Operating Mode | Enhancement | ||||
| PD | 2 milliwatts | 2000 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; 8-SOP | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) |