P-channel enhancement mode MOSFET in an ultra-small 0.8mm x 0.8mm X4-DSN0808-4 package, designed for high-efficiency power-management applications in portable devices and load switches. It features a drain-source voltage rating of -20V, continuous drain current of up to 4.4A at -4.5V gate-source bias, and on-resistance of 64mΩ at -4.5V and 80mΩ at -2.5V. The device includes a built-in G-S ESD protection diode and meets RoHS, Halogen-Free, and AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V X4-DSN0808-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2056UCA4-7TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 4-XFDFN |