DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2047UCB4-7 DMP2047UCB4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033822-DMP2047UCB4- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Family Name: DMP2047UCB4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-WLB1010-4 Dimension: 4-UFBGA, WLBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 218pF @ 10V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 47 mOhm @ 1A, 4.5V ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1033822-DMP2047UCB4- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Family Name: DMP2047UCB4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-WLB1010-4 Dimension: 4-UFBGA, WLBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 218pF @ 10V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 47 mOhm @ 1A, 4.5V ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2047UCB4-7 - 1033822-DMP2047UCB4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2047UCB4-7
1033822-DMP2047UCB4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2047UCB4-7 1033822-DMP2047UCB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033822-DMP2047UCB4- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Family Name: DMP2047UCB4 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-WLB1010-4 Dimension: 4-UFBGA, WLBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.1A (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 2.3nC @ 4.5V Max Input Capacitance: 218pF @ 10V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 47 mOhm @ 1A, 4.5V ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033822-DMP2047UCB4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Family Name: DMP2047UCB4
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-WLB1010-4
Dimension: 4-UFBGA, WLBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.1A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 2.3nC @ 4.5V
Max Input Capacitance: 218pF @ 10V
Maximum Gate-Source Voltage: -6V
Maximum Rds On at Id,Vgs: 47 mOhm @ 1A, 4.5V
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
20V 4.1A MOSFET Transistor
278-DMP2047UCB4-7
20V 4.1A MOSFET Transistor 278-DMP2047UCB4-7
MOSFET P-CH 20V 4.1A U-WLB1010-4 Product overview: DMP2047UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2047UCB4-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.1A U-WLB1010-4 Product overview: DMP2047UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2047UCB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2047UCB4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2047UCB4-7DIDKR-ND
Single FETs, MOSFETs DMP2047UCB4-7DIDKR-ND
P-Channel 20V 4.1A (Ta) 1W (Ta) Surface Mount U-WLB1010-4

P-Channel 20V 4.1A (Ta) 1W (Ta) Surface Mount U-WLB1010-4

Buy Now Datasheet
Single FETs, MOSFETs - DMP2047UCB4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2047UCB4-7DITR-ND
Single FETs, MOSFETs DMP2047UCB4-7DITR-ND
P-Channel 20V 4.1A (Ta) 1W (Ta) Surface Mount U-WLB1010-4

P-Channel 20V 4.1A (Ta) 1W (Ta) Surface Mount U-WLB1010-4

Buy Now Datasheet
Single FETs, MOSFETs - DMP2047UCB4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2047UCB4-7DICT-ND
Single FETs, MOSFETs DMP2047UCB4-7DICT-ND
P-Channel 20V 4.1A (Ta) 1W (Ta) Surface Mount U-WLB1010-4

P-Channel 20V 4.1A (Ta) 1W (Ta) Surface Mount U-WLB1010-4

Buy Now Datasheet
Mosfet, P-Ch, 20V, 4.1A, U-Wlb1010 Rohs Compliant Diodes Inc. - 28AK8703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 4.1A, U-Wlb1010 Rohs Compliant Diodes Inc.
28AK8703
Mosfet, P-Ch, 20V, 4.1A, U-Wlb1010 Rohs Compliant Diodes Inc. 28AK8703
MOSFET, P-CH, 20V, 4.1A, U-WLB1010 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 4.1A, U-WLB1010 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP2047UCB4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2047UCB4-7
Single FETs, MOSFETs DMP2047UCB4-7
MOSFET P-CH 20V 4.1A U-WLB1010-4

MOSFET P-CH 20V 4.1A U-WLB1010-4

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch ENH Mode FET -20V -6

MOSFET P-Ch ENH Mode FET -20V -6

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2047UCB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2047UCB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2047UCB4-7
MOSFET P-CH 20V 4.1A U-WLB1010-4

MOSFET P-CH 20V 4.1A U-WLB1010-4

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1033822-DMP2047UCB4-7 278-DMP2047UCB4-7 DMP2047UCB4-7DIDKR-ND 28AK8703 DMP2047UCB4-7 DMP2047UCB4-7 DMP2047UCB4-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2047UCB4-7 20V 4.1A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 20V, 4.1A, U-Wlb1010 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 1000 milliwatts 1.66 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; U-WLB1010-4 Tape & Reel (TR) 4-UFBGA, WLBGA TO-3 4-UFBGA, WLBGA 4-UFBGA, WLBGA
Unlock Full Specs
to access all available technical data