DIODES Incorporated 20V 4.2A MOSFET Transistor DMP2043UCA3-7

Description
MOSFET P-CH 20V 4.2A X2DSN1010-3 Product overview: DMP2043UCA3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2043UCA3-7 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 20V 4.2A X2DSN1010-3 Product overview: DMP2043UCA3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2043UCA3-7 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMP2043UCA3 is a P-channel enhancement mode MOSFET designed for high efficiency power management applications. It features a maximum drain-source voltage (BVDSS) of -20V and offers low on-state resistance (RDS(ON)) values of 45m,Ѷ at a gate-source voltage (VGS) of -4.5V and 62m,Ѷ at -2.5V. The device supports continuous drain currents of up to -4.2A at 25°C and -3.4A at 70°C, making it suitable for applications such as battery management, load switching, and battery protection. The MOSFET is ESD protected up to 3kV and is compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. It has a compact footprint with a low profile of 0.35mm height, which is advantageous for space-constrained designs. The device is packaged in a tape and reel format, facilitating automated assembly processes. Engineers considering this MOSFET for their projects should note its thermal characteristics, including a power dissipation rating of 0.65W and a thermal resistance of 193.5°C/W, which may influence thermal management strategies in their designs.

Datasheet Summary
Powered by GS/AI

The DMP2043UCA3 is a P-channel enhancement mode MOSFET designed for high efficiency power management applications. It features a maximum drain-source voltage (BVDSS) of -20V and offers low on-state resistance (RDS(ON)) values of 45m,Ѷ at a gate-source voltage (VGS) of -4.5V and 62m,Ѷ at -2.5V. The device supports continuous drain currents of up to -4.2A at 25°C and -3.4A at 70°C, making it suitable for applications such as battery management, load switching, and battery protection. The MOSFET is ESD protected up to 3kV and is compliant with RoHS standards, ensuring it is lead-free and environmentally friendly. It has a compact footprint with a low profile of 0.35mm height, which is advantageous for space-constrained designs. The device is packaged in a tape and reel format, facilitating automated assembly processes. Engineers considering this MOSFET for their projects should note its thermal characteristics, including a power dissipation rating of 0.65W and a thermal resistance of 193.5°C/W, which may influence thermal management strategies in their designs.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.2A MOSFET Transistor
278-DMP2043UCA3-7
20V 4.2A MOSFET Transistor 278-DMP2043UCA3-7
MOSFET P-CH 20V 4.2A X2DSN1010-3 Product overview: DMP2043UCA3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2043UCA3-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.2A X2DSN1010-3 Product overview: DMP2043UCA3-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2043UCA3-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMP2043UCA3-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2043UCA3-7DKR-ND
Single FETs, MOSFETs 31-DMP2043UCA3-7DKR-ND
MOSFET P-CH 20V 4.2A X2DSN1010-3

MOSFET P-CH 20V 4.2A X2DSN1010-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2043UCA3-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2043UCA3-7TR-ND
Single FETs, MOSFETs 31-DMP2043UCA3-7TR-ND
P-Channel 20V 4.2A (Ta) 650mW (Ta) Surface Mount X2-DSN1010-3

P-Channel 20V 4.2A (Ta) 650mW (Ta) Surface Mount X2-DSN1010-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2043UCA3-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2043UCA3-7CT-ND
Single FETs, MOSFETs 31-DMP2043UCA3-7CT-ND
MOSFET P-CH 20V 4.2A X2DSN1010-3

MOSFET P-CH 20V 4.2A X2DSN1010-3

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Alternative Parts (Cross-Reference): Cross Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active FET Type: P-Channel Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta) Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4.2A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2043UCA3-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2043UCA3-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2043UCA3-7
MOSFET P-CH 20V 4.2A X2DSN1010-3

MOSFET P-CH 20V 4.2A X2DSN1010-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP2043UCA3-7 31-DMP2043UCA3-7DKR-ND DMP2043UCA3-7 DMP2043UCA3-7
Product Name 20V 4.2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 1.3 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - AUIRFR3607TRL-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
5 suppliers