DIODES Incorporated Single FETs, MOSFETs DMP2040UVT-7

Description
MOSFET P-CH 20V TSOT26
Request a Quote Datasheet
Description
MOSFET P-CH 20V TSOT26
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP2040UVT-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2040UVT-7CT-ND
Single FETs, MOSFETs 31-DMP2040UVT-7CT-ND
MOSFET P-CH 20V TSOT26

MOSFET P-CH 20V TSOT26

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2040UVT-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2040UVT-7TR-ND
Single FETs, MOSFETs 31-DMP2040UVT-7TR-ND
5.5A (Ta), 13A (Tc)

5.5A (Ta), 13A (Tc)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2040UVT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2040UVT-7DKR-ND
Single FETs, MOSFETs 31-DMP2040UVT-7DKR-ND
MOSFET P-CH 20V TSOT26

MOSFET P-CH 20V TSOT26

Buy Now Datasheet
Singapore, Singapore
20V MOSFET Transistor
278-DMP2040UVT-7
20V MOSFET Transistor 278-DMP2040UVT-7
MOSFET P-CH 20V TSOT26 Product overview: DMP2040UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2040UVT-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V TSOT26 Product overview: DMP2040UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2040UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040UVT-7 - 869061-DMP2040UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040UVT-7
869061-DMP2040UVT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040UVT-7 869061-DMP2040UVT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869061-DMP2040UVT-7 Features: - 5.5A (Ta), 13A (Tc) Package: Reel - TR Family Name: DMP2040 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869061-DMP2040UVT-7
Features: - 5.5A (Ta), 13A (Tc)
Package: Reel - TR
Family Name: DMP2040
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now
Mosfet, P-Ch, 20V, 13A, Tsot-26 Rohs Compliant Diodes Inc. - 28AK8701 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 13A, Tsot-26 Rohs Compliant Diodes Inc.
28AK8701
Mosfet, P-Ch, 20V, 13A, Tsot-26 Rohs Compliant Diodes Inc. 28AK8701
MOSFET, P-CH, 20V, 13A, TSOT-26 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 13A, TSOT-26 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Single FETs, MOSFETs - DMP2040UVT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2040UVT-7
Single FETs, MOSFETs DMP2040UVT-7
MOSFET P-CH 20V TSOT26

MOSFET P-CH 20V TSOT26

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2040UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2040UVT-7
MOSFET P-CH 20V TSOT26

MOSFET P-CH 20V TSOT26

Supplier's Site
MOSFET P-CH 20V TSOT26 - 233-DMP2040UVT-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V TSOT26
233-DMP2040UVT-7
MOSFET P-CH 20V TSOT26 233-DMP2040UVT-7
MOSFET P-CH 20V TSOT26

MOSFET P-CH 20V TSOT26

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP2040UVT-7CT-ND 278-DMP2040UVT-7 869061-DMP2040UVT-7 28AK8701 DMP2040UVT-7 DMP2040UVT-7 DMP2040UVT-7 233-DMP2040UVT-7
Product Name Single FETs, MOSFETs 20V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040UVT-7 Mosfet, P-Ch, 20V, 13A, Tsot-26 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET P-CH 20V TSOT26
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT3 TO-3; SOT26
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 1.5 milliwatts 1200 milliwatts
Unlock Full Specs
to access all available technical data