MOSFET P-CH 20V 7A/15A 8SO T&R 2 Product overview: DMP2040USS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7A, 15A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7A, 15A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2040USS-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 7A/15A 8SO T&R 2
MOSFET P-CH 20V 7A/15A 8SO T&R 2
P-Channel 20V 7A (Ta), 15A (Tc) 800mW (Ta) Surface Mount 8-SO
Manufacturer: Diodes Incorporated
Win Source Part Number: 852304-DMP2040USS-13
Features: 20 V
Package: Reel - TR
Family Name: DMP2040
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET P-CH 20V 7A/15A 8SO T&R 2
20V 800mW 33mΩ@8.9A,4.5V 1.5V@250uA P Channel SO-8 MOSFETs ROHS
MOSFET MOSFET BVDSS: 8V~24V SO-8 T&R 2.5K
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMP2040USS-13 | 31-DMP2040USS-13CT-ND | 852304-DMP2040USS-13 | DMP2040USS-13 | DMP2040USS-13 | DMP2040USS-13 | DMP2040USS-13 |
| Product Name | 20V 7A 15A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2040USS-13 | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | |||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 1.8 milliwatts | 800 milliwatts | 800 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |