Win Source Part Number: 1055787-DMP2040USD-1
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Standard
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 6.5A (Ta), 12A (Tc)
Rds On (Max) @ Id, Vgs: 33mOhm @ 8.9A, 4.5V
Vgs(th) (Max) @ Id: 1.5V @ 250µA
Power - Max: 1.1W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 19nC @ 8V
Input Capacitance (Ciss) (Max) @ Vds: 834pF @ 10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP2040USD-13DMP2040
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMP2040
MOSFET 2P-CH 20V 6.5A 8SO
Mosfet Array 2 P-Channel (Dual) 20V 6.5A (Ta), 12A (Tc) 1.1W (Ta) Surface Mount 8-SO
MOSFET 2P-CH 20V 6.5A 8SO
MOSFET 2P-CH 20V 6.5A/12A 8SO Product overview: DMP2040USD-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6.5A, 12A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6.5A, 12A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2040USD-13 can be used for catalog matching and distributor lookup.
MOSFET, DUAL, P-CH, 20V, 12A ROHS COMPLIANT: YES
MOSFET BVDSS: 8V-24V SO-8 T&R 2.
MOSFET 2P-CH 20V 6.5A/12A 8SO
MOSFET MOSFET BVDSS: 8V~24V SO-8 T&R 2.5K
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1055787-DMP2040USD-13 | 31-DMP2040USD-13DKR-ND | 289-DMP2040USD-13 | 28AK8700 | DMP2040USD-13 | DMP2040USD-13 | DMP2040USD-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Arrays | FET, MOSFET Arrays | 20V 6.5A 12A MOSFET Transistor | Mosfet, Dual, P-Ch, 20V, 12A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SO-8; SOT3 | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | TO-3 | 8-SOIC (0.154", 3.90mm Width) | ||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts |