DIODES Incorporated 25V 7.3A MOSFET Transistor DMP2039UFDE4-7

Description
MOSFET P-CH 25V 7.3A 6DFN Product overview: DMP2039UFDE4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2039UFDE4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 25V 7.3A 6DFN Product overview: DMP2039UFDE4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2039UFDE4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
25V 7.3A MOSFET Transistor
278-DMP2039UFDE4-7
25V 7.3A MOSFET Transistor 278-DMP2039UFDE4-7
MOSFET P-CH 25V 7.3A 6DFN Product overview: DMP2039UFDE4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2039UFDE4-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 25V 7.3A 6DFN Product overview: DMP2039UFDE4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 7.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 7.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2039UFDE4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2039UFDE4-7 - 1033820-DMP2039UFDE4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2039UFDE4-7
1033820-DMP2039UFDE4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2039UFDE4-7 1033820-DMP2039UFDE4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033820-DMP2039UFDE4 -7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 690mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 6-DFN2020 (2x2) Dimension: 6-PowerXDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 7.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 28.2nC @ 4.5V Max Input Capacitance: 2530pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 26 mOhm @ 6.4A, 4.5V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033820-DMP2039UFDE4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 690mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 6-DFN2020 (2x2)
Dimension: 6-PowerXDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 7.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 28.2nC @ 4.5V
Max Input Capacitance: 2530pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 26 mOhm @ 6.4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP2039UFDE4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2039UFDE4-7DICT-ND
Single FETs, MOSFETs DMP2039UFDE4-7DICT-ND
P-Channel 25V 7.3A (Ta) 690mW (Ta) Surface Mount X2-DFN2020-6

P-Channel 25V 7.3A (Ta) 690mW (Ta) Surface Mount X2-DFN2020-6

Buy Now Datasheet
Single FETs, MOSFETs - DMP2039UFDE4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2039UFDE4-7DIDKR-ND
Single FETs, MOSFETs DMP2039UFDE4-7DIDKR-ND
P-Channel 25V 7.3A (Ta) 690mW (Ta) Surface Mount X2-DFN2020-6

P-Channel 25V 7.3A (Ta) 690mW (Ta) Surface Mount X2-DFN2020-6

Buy Now Datasheet
Single FETs, MOSFETs - DMP2039UFDE4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2039UFDE4-7DITR-ND
Single FETs, MOSFETs DMP2039UFDE4-7DITR-ND
P-Channel 25V 7.3A (Ta) 690mW (Ta) Surface Mount X2-DFN2020-6

P-Channel 25V 7.3A (Ta) 690mW (Ta) Surface Mount X2-DFN2020-6

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 25V-30 X2-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 25V-30 X2-DFN2020-6 T&R 3K

Buy Now Datasheet
Mosfet, P-Ch, 25V, 7.3A, X2-Dfn2020 Rohs Compliant Diodes Inc. - 28AK8699 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 25V, 7.3A, X2-Dfn2020 Rohs Compliant Diodes Inc.
28AK8699
Mosfet, P-Ch, 25V, 7.3A, X2-Dfn2020 Rohs Compliant Diodes Inc. 28AK8699
MOSFET, P-CH, 25V, 7.3A, X2-DFN2020 ROHS COMPLIANT: YES

MOSFET, P-CH, 25V, 7.3A, X2-DFN2020 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2039UFDE4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2039UFDE4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2039UFDE4-7
MOSFET P-CH 25V 7.3A 6DFN

MOSFET P-CH 25V 7.3A 6DFN

Supplier's Site
Single FETs, MOSFETs - DMP2039UFDE4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2039UFDE4-7
Single FETs, MOSFETs DMP2039UFDE4-7
MOSFET P-CH 25V 7.3A 6DFN

MOSFET P-CH 25V 7.3A 6DFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2039UFDE4-7 1033820-DMP2039UFDE4-7 DMP2039UFDE4-7DICT-ND DMP2039UFDE4-7 28AK8699 DMP2039UFDE4-7 DMP2039UFDE4-7
Product Name 25V 7.3A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2039UFDE4-7 Single FETs, MOSFETs MOSFET Mosfet, P-Ch, 25V, 7.3A, X2-Dfn2020 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 25 volts 25 volts 25 volts
PD 690 milliwatts 690 milliwatts 690 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data