Win Source Part Number: 1348735-DMP2037U-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Power Dissipation (Max): 800mW
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMP2037
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Current - Continuous Drain (Id) @ 25°C: 6.1A (Tc)
Rds On (Max) @ Id, Vgs: 28mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 1.2V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 14.5 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 803 pF @ 10 V
MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMP2037U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2037U-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET, P-CH, 20V, 6.1A, SOT-23 ROHS COMPLIANT: YES
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
20V 6.1A 800mW 28mΩ@2A,4.5V 1.2V@250uA P Channel SOT-23 MOSFETs ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1348735-DMP2037U-7 | 278-DMP2037U-7 | 31-DMP2037U-7TR-ND | 21AJ9858 | DMP2037U-7 | DMP2037U-7 | DMP2037U-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 8V 24V SOT23 MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 6.1A, Sot-23 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Triode/MOS Tube/Transistor >> MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | P-Channel | ||
| PD | 800 milliwatts | 1.6 milliwatts | 800 milliwatts | 800 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | Surface Mount | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23 |
| MOSFET Operating Mode | Enhancement |