DIODES Incorporated Single FETs, MOSFETs DMP2036UVT-7

Description
P-Channel 20V 6A (Ta) 1.1W (Ta) Surface Mount TSOT-23
Request a Quote Datasheet
Description
P-Channel 20V 6A (Ta) 1.1W (Ta) Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2036UVT-7DI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2036UVT-7DI-ND
Single FETs, MOSFETs DMP2036UVT-7DI-ND
P-Channel 20V 6A (Ta) 1.1W (Ta) Surface Mount TSOT-23

P-Channel 20V 6A (Ta) 1.1W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V TSOT26 T&R 3K

MOSFET MOSFET BVDSS: 8V~24V TSOT26 T&R 3K

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2036UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2036UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2036UVT-7
MOSFET P-CH 20V 6A TSOT26

MOSFET P-CH 20V 6A TSOT26

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMP2036UVT-7DI-ND DMP2036UVT-7 DMP2036UVT-7
Product Name Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

7W, 30-1200 MHz, GaN RF Input-Matched Transistor - QPD1011A - Qorvo
Specs
Transistor Technology / Material 7W, 30-1200 MHz, GaN RF Input-Matched Transistor
Transistor Grade / Operating Range Military
Package Type QFN
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
Single FETs, MOSFETs - 94-4156PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
View Details
3 suppliers