DIODES Incorporated Single FETs, MOSFETs DMP2035UVTQ-13

Description
P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet
Description
P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP2035UVTQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2035UVTQ-13TR-ND
Single FETs, MOSFETs 31-DMP2035UVTQ-13TR-ND
P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6

P-Channel 20V 7.2A (Ta) 2W (Ta) Surface Mount TSOT-23-6

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2035UVTQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2035UVTQ-13DKR-ND
Single FETs, MOSFETs 31-DMP2035UVTQ-13DKR-ND
MOSFET P-CH 20V 7.2A TSOT26

MOSFET P-CH 20V 7.2A TSOT26

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2035UVTQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2035UVTQ-13CT-ND
Single FETs, MOSFETs 31-DMP2035UVTQ-13CT-ND
MOSFET P-CH 20V 7.2A TSOT26

MOSFET P-CH 20V 7.2A TSOT26

Buy Now Datasheet
Singapore, Singapore
20V 7.2A MOSFET Transistor
278-DMP2035UVTQ-13
20V 7.2A MOSFET Transistor 278-DMP2035UVTQ-13
MOSFET P-CH 20V 7.2A TSOT26 Product overview: DMP2035UVTQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UVTQ-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 7.2A TSOT26 Product overview: DMP2035UVTQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UVTQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2035UVTQ-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2035UVTQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2035UVTQ-13
MOSFET P-CH 20V 7.2A TSOT26

MOSFET P-CH 20V 7.2A TSOT26

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 31-DMP2035UVTQ-13TR-ND 278-DMP2035UVTQ-13 DMP2035UVTQ-13 DMP2035UVTQ-13
Product Name Single FETs, MOSFETs 20V 7.2A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080K3S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tube; Tube
View Details
2 suppliers
55V 42A MOSFET Transistor - 278-AUIRF4905S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
6 suppliers