P-Channel 20V 6A (Ta) 1.2W (Ta) Surface Mount TSOT-23
P-Channel 20V 6A (Ta) 1.2W (Ta) Surface Mount TSOT-23
P-Channel 20V 6A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Manufacturer: Diodes Incorporated
Win Source Part Number: 014473-DMP2035UVT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1.2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TSOT-26
Dimension: SOT-23-6 Thin, TSOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 6A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 23.1nC @ 4.5V
Max Input Capacitance: 2400pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 6A TSOT26 Product overview: DMP2035UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UVT-7 can be used for catalog matching and distributor lookup.
20V 6A 35mΩ@4.5V,4A 1.2W 1.5V@250uA P Channel TSOT-23-6 MOSFETs ROHS
MOSFET P-Ch -20V ENH Mode 35mOhm -4.5V -6.0A
MOSFET P-CH 20V 6A TSOT26
MOSFET, P-CH, 20V, 6A, 150DEG C, 1.2W ROHS COMPLIANT: YES
MOSFET P-CH 20V 6A TSOT26
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP2035UVT-7DIDKR-ND | 014473-DMP2035UVT-7 | 278-DMP2035UVT-7 | DMP2035UVT-7 | DMP2035UVT-7 | DMP2035UVT-7 | 68AH9556 | DMP2035UVT-7 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UVT-7 | 20V 6A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 20V, 6A, 150Deg C, 1.2W Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| Package Type | SOT23; SOT-23-6 Thin, TSOT-23-6 | SOT3; SOT23; SOT26; TSOT-26 | Tape & Reel (TR) | SOT23 | SOT23; SOT-23-6 Thin, TSOT-23-6 | TO-3 | SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 | |
| V(BR)DSS | 20 volts | 20 volts | 20 volts | 20 volts | ||||
| PD | 1200 milliwatts | 1.2 milliwatts | 1200 milliwatts | 1200 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |