Win Source Part Number: 960420-DMP2035UQ-7
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 4.9A (Ta)
Rds On (Max) @ Id, Vgs: 35mOhm @ 4A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 810mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 15.4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 1610 pF @ 10 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMP2035UQ-7DMP2035UQ
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Other Names: 31-DMP2035UQ-7TR
Base Product Number: DMP2035U
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
MOSFET BVDSS: 8V~24V SOT23 T&R 3 Product overview: DMP2035UQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UQ-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
MOSFET BVDSS: 8V~24V SOT23 T&R 3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 960420-DMP2035UQ-7 | 278-DMP2035UQ-7 | 31-DMP2035UQ-7TR-ND | DMP2035UQ-7 | DMP2035UQ-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 8V 24V SOT23 MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| PD | 810 milliwatts | 1200 milliwatts | 810 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | Surface Mount |
| MOSFET Operating Mode | Enhancement |