DIODES Incorporated 20V 8.1A MOSFET Transistor DMP2035UFDF-7

Description
MOSFET P-CH 20V 8.1A 6UDFN Product overview: DMP2035UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 8.1A 6UDFN Product overview: DMP2035UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UFDF-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 8.1A MOSFET Transistor
278-DMP2035UFDF-7
20V 8.1A MOSFET Transistor 278-DMP2035UFDF-7
MOSFET P-CH 20V 8.1A 6UDFN Product overview: DMP2035UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UFDF-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 8.1A 6UDFN Product overview: DMP2035UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UFDF-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2035UFDF-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035UFDF-7DIDKR-ND
Single FETs, MOSFETs DMP2035UFDF-7DIDKR-ND
P-Channel 20V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 20V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMP2035UFDF-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035UFDF-7DICT-ND
Single FETs, MOSFETs DMP2035UFDF-7DICT-ND
P-Channel 20V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 20V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
Single FETs, MOSFETs - DMP2035UFDF-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035UFDF-7DITR-ND
Single FETs, MOSFETs DMP2035UFDF-7DITR-ND
P-Channel 20V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)

P-Channel 20V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UFDF-7 - 869059-DMP2035UFDF-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UFDF-7
869059-DMP2035UFDF-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UFDF-7 869059-DMP2035UFDF-7
Manufacturer: Diodes Incorporated Win Source Part Number: 869059-DMP2035UFDF-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F) Package: 6-UDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DMP2035 Categories: Discrete Semiconductor Products Case / Package: U-DFN2020-6 (Type F) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP2035UFDF-7DIDKR, DMP2035UFDF-7DICT, DMP2035UFDF-7DITR, DMP2035UFDF-7-ND

Manufacturer: Diodes Incorporated
Win Source Part Number: 869059-DMP2035UFDF-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
Package: 6-UDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2035
Categories: Discrete Semiconductor Products
Case / Package: U-DFN2020-6 (Type F)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP2035UFDF-7DIDKR, DMP2035UFDF-7DICT, DMP2035UFDF-7DITR, DMP2035UFDF-7-ND

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2035UFDF-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2035UFDF-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2035UFDF-7
MOSFET P-CH 20V 8.1A 6UDFN

MOSFET P-CH 20V 8.1A 6UDFN

Supplier's Site
Mosfet, Aec-Q101, P-Ch, -20V, Udfn2020; Transistor Polarity Diodes Inc. - 12AC0713 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -20V, Udfn2020; Transistor Polarity Diodes Inc.
12AC0713
Mosfet, Aec-Q101, P-Ch, -20V, Udfn2020; Transistor Polarity Diodes Inc. 12AC0713
MOSFET, AEC-Q101, P-CH, -20V, UDFN2020; Transistor Polarity:P Channel; Continuous Drain Current Id:-6.9A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.02ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -20V, UDFN2020; Transistor Polarity:P Channel; Continuous Drain Current Id:-6.9A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.02ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2035UFDF-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2035UFDF-7
Single FETs, MOSFETs DMP2035UFDF-7
MOSFET P-CH 20V 8.1A 6UDFN

MOSFET P-CH 20V 8.1A 6UDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 3K

MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 3K

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2035UFDF-7 DMP2035UFDF-7DIDKR-ND 869059-DMP2035UFDF-7 DMP2035UFDF-7 12AC0713 DMP2035UFDF-7 DMP2035UFDF-7
Product Name 20V 8.1A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035UFDF-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, P-Ch, -20V, Udfn2020; Transistor Polarity Diodes Inc. Single FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 2.03 milliwatts 2030 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

30 Watt, 50 Volt, 2.7 - 3.5 GHz, GaN RF Input-Matched Transistor - QPD1020 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN
Power Gain 18.4 dB
View Details
Single IGBTs - 448-AIGB40N65F5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Packing Method Tape Reel
Structure NPT
View Details
4 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details