P-Channel 20V 8.1A (Ta) 2.03W (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 20V 8.1A 6UDFN Product overview: DMP2035UFDF-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 8.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 8.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035UFDF-13 can be used for catalog matching and distributor lookup.
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K
MOSFET P-CH 20V 8.1A 6UDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | DMP2035UFDF-13-ND | 278-DMP2035UFDF-13 | DMP2035UFDF-13 | DMP2035UFDF-13 |
| Product Name | Single FETs, MOSFETs | 20V 8.1A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | |||
| Package Type | 6-UDFN Exposed Pad | Tape & Reel (TR) | 6-UDFN Exposed Pad | |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts |