DIODES Incorporated 20V 4.9A SOT-23 MOSFET Transistor DMP2035U

Description
Trans MOSFET P-CH 20V 4.9A 3-Pin SOT-23 Product overview: DMP2035U from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trans MOSFET P-CH 20V 4.9A 3-Pin SOT-23 Product overview: DMP2035U from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035U can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.9A SOT-23 MOSFET Transistor
278-DMP2035U
20V 4.9A SOT-23 MOSFET Transistor 278-DMP2035U
Trans MOSFET P-CH 20V 4.9A 3-Pin SOT-23 Product overview: DMP2035U from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035U can be used for catalog matching and distributor lookup.

Trans MOSFET P-CH 20V 4.9A 3-Pin SOT-23 Product overview: DMP2035U from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.9A, SOT-23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.9A, SOT-23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035U can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P Channel, Esd, 20V, 3.6A, Sot23; Channel Type Diodes Inc. - 65T8230 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P Channel, Esd, 20V, 3.6A, Sot23; Channel Type Diodes Inc.
65T8230
Mosfet, P Channel, Esd, 20V, 3.6A, Sot23; Channel Type Diodes Inc. 65T8230
MOSFET, P CHANNEL, ESD, 20V, 3.6A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

MOSFET, P CHANNEL, ESD, 20V, 3.6A, SOT23; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:3.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2035U 65T8230
Product Name 20V 4.9A SOT-23 MOSFET Transistor Mosfet, P Channel, Esd, 20V, 3.6A, Sot23; Channel Type Diodes Inc.
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts
PD 1200 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
650V 20.7A MOSFET Transistor - 285-20N60C3 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
PD 208000 milliwatts
TJ -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
CSD17576Q5B CSD17576Q5B, 30-V N-Cannel NexFET? Power MOSFET - CSD17576Q5BT - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0029 ohms
IDSS 400000 milliamps
View Details
6 suppliers