DIODES Incorporated 20V 3.6A SOT23 MOSFET Transistor DMP2035U-7

Description
MOSFET P-CH 20V 3.6A SOT23-3 Product overview: DMP2035U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 3.6A SOT23-3 Product overview: DMP2035U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 3.6A SOT23 MOSFET Transistor
278-DMP2035U-7
20V 3.6A SOT23 MOSFET Transistor 278-DMP2035U-7
MOSFET P-CH 20V 3.6A SOT23-3 Product overview: DMP2035U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035U-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 3.6A SOT23-3 Product overview: DMP2035U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2035U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035U-7 - 014471-DMP2035U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035U-7
014471-DMP2035U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035U-7 014471-DMP2035U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014471-DMP2035U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 810mW (Ta) Family Name: DMP2035U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.6A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 15.4nC @ 4.5V Max Input Capacitance: 1610pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 35 mOhm @ 4A, 4.5V Alternative Parts (Cross-Reference): SSM3J307T(TE85L,F); SSM3J307T; SSM3J307T(T5LOMR,E; SI2323DS-T1-BE3; Introduction Date: May 11, 2009 ECCN: EAR99 Country of Origin: China, , United Kingdom, Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014471-DMP2035U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 810mW (Ta)
Family Name: DMP2035U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 15.4nC @ 4.5V
Max Input Capacitance: 1610pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 35 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): SSM3J307T(TE85L,F); SSM3J307T; SSM3J307T(T5LOMR,E; SI2323DS-T1-BE3;
Introduction Date: May 11, 2009
ECCN: EAR99
Country of Origin: China, , United Kingdom, Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMP2035U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035U-7DIDKR-ND
Single FETs, MOSFETs DMP2035U-7DIDKR-ND
P-Channel 20V 3.6A (Ta) 810mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.6A (Ta) 810mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2035U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035U-7DITR-ND
Single FETs, MOSFETs DMP2035U-7DITR-ND
P-Channel 20V 3.6A (Ta) 810mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.6A (Ta) 810mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP2035U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2035U-7DICT-ND
Single FETs, MOSFETs DMP2035U-7DICT-ND
P-Channel 20V 3.6A (Ta) 810mW (Ta) Surface Mount SOT-23-3

P-Channel 20V 3.6A (Ta) 810mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2035U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2035U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2035U-7
MOSFET P-CH 20V 3.6A SOT23-3

MOSFET P-CH 20V 3.6A SOT23-3

Supplier's Site
Mosfet, P-Ch, -20V, -3.6A, Sot23; Transistor Polarity Diodes Inc. - 07AH3799 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -3.6A, Sot23; Transistor Polarity Diodes Inc.
07AH3799
Mosfet, P-Ch, -20V, -3.6A, Sot23; Transistor Polarity Diodes Inc. 07AH3799
MOSFET, P-CH, -20V, -3.6A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -3.6A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -3.6A, Sot23; Transistor Polarity Diodes Inc. - 07AH3800 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -3.6A, Sot23; Transistor Polarity Diodes Inc.
07AH3800
Mosfet, P-Ch, -20V, -3.6A, Sot23; Transistor Polarity Diodes Inc. 07AH3800
MOSFET, P-CH, -20V, -3.6A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -3.6A, SOT23; Transistor Polarity:P Channel; Continuous Drain Current Id:-3.6A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.023ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-700mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2035U-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2035U-7
20V 3.6A 35mΩ@4.5V,4A 810mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

20V 3.6A 35mΩ@4.5V,4A 810mW 1V@250uA P Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET P-CHANNEL SOT-23

MOSFET MOSFET P-CHANNEL SOT-23

Buy Now Datasheet
Single FETs, MOSFETs - DMP2035U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2035U-7
Single FETs, MOSFETs DMP2035U-7
MOSFET P-CH 20V 3.6A SOT23-3

MOSFET P-CH 20V 3.6A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2035U-7 014471-DMP2035U-7 DMP2035U-7DIDKR-ND DMP2035U-7 07AH3799 DMP2035U-7 DMP2035U-7 DMP2035U-7
Product Name 20V 3.6A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2035U-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, -20V, -3.6A, Sot23; Transistor Polarity Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
Transconductance 0.0140 kS
PD 1.2 milliwatts 810 milliwatts 810 milliwatts 810 milliwatts
Unlock Full Specs
to access all available technical data