DIODES Incorporated Single FETs, MOSFETs DMP2033UVT-13

Description
P-Channel 20V 4.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Request a Quote Datasheet
Description
P-Channel 20V 4.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2033UVT-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2033UVT-13-ND
Single FETs, MOSFETs DMP2033UVT-13-ND
P-Channel 20V 4.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23

P-Channel 20V 4.2A (Ta) 1.2W (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2033UVT-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2033UVT-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2033UVT-13
MOSFET P-CH 20V 4.2A TSOT-26

MOSFET P-CH 20V 4.2A TSOT-26

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors
Product Number DMP2033UVT-13-ND DMP2033UVT-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details
DC - 25 GHz, 10 Watt, 28 V GaN RF Transistor - TGF2936 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
Power Gain 16 dB
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SC2682-AZ - 855146-2SC2682-AZ - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details