DIODES Incorporated Single FETs, MOSFETs DMP2033UCB9-7

Description
P-Channel 20V 4.2A (Ta) 1W (Ta) Surface Mount U-WLB1515-9
Request a Quote Datasheet
Description
P-Channel 20V 4.2A (Ta) 1W (Ta) Surface Mount U-WLB1515-9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2033UCB9-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2033UCB9-7-ND
Single FETs, MOSFETs DMP2033UCB9-7-ND
P-Channel 20V 4.2A (Ta) 1W (Ta) Surface Mount U-WLB1515-9

P-Channel 20V 4.2A (Ta) 1W (Ta) Surface Mount U-WLB1515-9

Buy Now Datasheet
Singapore, Singapore
20V 4.2A MOSFET Transistor
278-DMP2033UCB9-7
20V 4.2A MOSFET Transistor 278-DMP2033UCB9-7
MOSFET P-CH 20V 4.2A U-WLB1515-9 Product overview: DMP2033UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2033UCB9-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 4.2A U-WLB1515-9 Product overview: DMP2033UCB9-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2033UCB9-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2033UCB9-7 - 098671-DMP2033UCB9-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2033UCB9-7
098671-DMP2033UCB9-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2033UCB9-7 098671-DMP2033UCB9-7
Manufacturer: Diodes Incorporated Win Source Part Number: 098671-DMP2033UCB9-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-WLB1515-9 Dimension: 9-UFBGA, WLBGA Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 500pF @ 10V Maximum Gate-Source Voltage: -6V Maximum Rds On at Id,Vgs: 33 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Diodes Incorporated
Win Source Part Number: 098671-DMP2033UCB9-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-WLB1515-9
Dimension: 9-UFBGA, WLBGA
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 500pF @ 10V
Maximum Gate-Source Voltage: -6V
Maximum Rds On at Id,Vgs: 33 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2033UCB9-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2033UCB9-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2033UCB9-7
MOSFET P-CH 20V 4.2A U-WLB1515-9

MOSFET P-CH 20V 4.2A U-WLB1515-9

Supplier's Site
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET 33mOhm -20V -5.8A

MOSFET P-Ch Enh Mode FET 33mOhm -20V -5.8A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2033UCB9-7-ND 278-DMP2033UCB9-7 098671-DMP2033UCB9-7 DMP2033UCB9-7 DMP2033UCB9-7
Product Name Single FETs, MOSFETs 20V 4.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2033UCB9-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel; P-Channel
Package Type 9-UFBGA, WLBGA Tape & Reel (TR) SOT3; U-WLB1515-9 9-UFBGA, WLBGA
PD 1000 milliwatts 1000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1068839 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Chip
Power Gain 15 dB
View Details
 - AUIRFR5305 - Rochester Electronics
Specs
Polarity P-Channel
Package Type DPAK
Packing Method Tube; Tube
View Details
6 suppliers