Manufacturer: Diodes Incorporated
Win Source Part Number: 1033818-DMP2023UFDF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 730mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 7.6A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 27nC @ 4.5V
Max Input Capacitance: 1837pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 27 mOhm @ 7A, 4.5V
Alternative Parts (Cross-Reference): FDMA520PZ; DMP2023UFDF-13;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient
P-Channel 20V 7.6A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 20V 7.6A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 20V 7.6A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 20V 7.6A 6UDFN Product overview: DMP2023UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 7.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 7.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2023UFDF-7 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 7.6A 6UDFN
MOSFET, P-CH, 20V, 7.6A, UDFN2020 ROHS COMPLIANT: YES
Single P-Channel 20 V 90 mOhm 27 nC 0.73 W Silicon SMT Mosfet - UDFN-6
MOSFET 20V P-Ch Enh FET 8Vgss -7.6A ID 0.7W
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1033818-DMP2023UFDF-7 | DMP2023UFDF-7DICT-ND | 278-DMP2023UFDF-7 | DMP2023UFDF-7 | 81AH9850 | 233-DMP2023UFDF-7 | DMP2023UFDF-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2023UFDF-7 | Single FETs, MOSFETs | 20V 7.6A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 20V, 7.6A, Udfn2020 Rohs Compliant Diodes Inc. | Single P-Channel 20 V 90 mOhm 27 nC 0.73 W Silicon SMT Mosfet - UDFN-6 | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 730 milliwatts | 730 milliwatts | 730 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; U-DFN2020-6 | 6-UDFN Exposed Pad | Tape & Reel (TR) | Surface Mount | TO-3 |