Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
FET Type: N-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Vgs (Max): +23V, -7V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
MOSFET BVDSS: 8V 24V TSSOP-8 T&R Product overview: DMP2021UTSQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V, TSSOP. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, TSSOP, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2021UTSQ-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V 24V TSSOP-8 T&R
MOSFET BVDSS: 8V 24V TSSOP-8 T&R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMP2021UTSQ-13 | DMP2021UTSQ-13 | DMP2021UTSQ-13 | DMP2021UTSQ-13 | |
| Product Name | Connectors,Interconnects | 8V 24V TSSOP MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | P-Channel | P-Channel; P-Channel | ||
| Package Type | SOT3 | Tape & Reel (TR) | Surface Mount | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 1.3 milliwatts | 1300 milliwatts |