MOSFET P-CH 20V 9A 6UDFN Product overview: DMP2021UFDF-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2021UFDF-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033817-DMP2021UFDF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 730mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2020-6
Dimension: 6-UDFN Exposed Pad
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 59nC @ 8V
Max Input Capacitance: 2760pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 16 mOhm @ 7A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
P-Channel 20V 9A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 20V 9A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
P-Channel 20V 9A (Ta) 730mW (Ta) Surface Mount U-DFN2020-6 (Type F)
MOSFET P-CH 20V 9A 6UDFN
MOSFET P-CH 20V 9A 6UDFN
MOSFET, P-CH, 20V, 9A, U-DFN2020 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP2021UFDF-7 | 1033817-DMP2021UFDF-7 | DMP2021UFDF-7DIDKR-ND | DMP2021UFDF-7 | DMP2021UFDF-7 | 36AJ3596 |
| Product Name | 20V 9A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2021UFDF-7 | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, P-Ch, 20V, 9A, U-Dfn2020 Rohs Compliant Diodes Inc. |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 2.02 milliwatts | 730 milliwatts | 730 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |