Win Source Part Number: 1111395-DMP2021UFDE-
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 11.1A (Ta)
Rds On (Max) @ Id, Vgs: 16mOhm @ 7A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 1.9W (Ta)
Package / Case: 6-PowerUDFN
Supplier Device Package: U-DFN2020-6 (Type E)
Gate Charge (Qg) (Max) @ Vgs: 59 nC @ 8 V
Input Capacitance (Ciss) (Max) @ Vds: 2760 pF @ 15 V
Vgs (Max): ±10V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMP2021
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
MOSFET P-CH 20V 11.1A 6UDFN Product overview: DMP2021UFDE-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 11.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 11.1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2021UFDE-13 can be used for catalog matching and distributor lookup.
P-Channel 20V 11.1A (Ta) 1.9W (Ta) Surface Mount U-DFN2020-6 (Type E)
MOSFET P-CH 20V 11.1A 6UDFN
MOSFET MOSFET BVDSS: 8V~24V U-DFN2020-6 T&R 10K
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1111395-DMP2021UFDE-13 | 278-DMP2021UFDE-13 | DMP2021UFDE-13-ND | DMP2021UFDE-13 | DMP2021UFDE-13 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 20V 11.1A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | |||
| PD | 1900 milliwatts | 1900 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3 | Tape & Reel (TR) | 6-PowerUDFN | 6-PowerUDFN |