DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2018LFK-7 DMP2018LFK-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014469-DMP2018LFK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2523-6 Dimension: 6-PowerUDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 200μA Max Gate Charge: 113nC @ 10V Max Input Capacitance: 4748pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 16 mOhm @ 3.6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014469-DMP2018LFK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2523-6 Dimension: 6-PowerUDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 200μA Max Gate Charge: 113nC @ 10V Max Input Capacitance: 4748pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 16 mOhm @ 3.6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2018LFK-7 - 014469-DMP2018LFK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2018LFK-7
014469-DMP2018LFK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2018LFK-7 014469-DMP2018LFK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014469-DMP2018LFK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: U-DFN2523-6 Dimension: 6-PowerUDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 9.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 200μA Max Gate Charge: 113nC @ 10V Max Input Capacitance: 4748pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 16 mOhm @ 3.6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 014469-DMP2018LFK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: U-DFN2523-6
Dimension: 6-PowerUDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 9.2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 200μA
Max Gate Charge: 113nC @ 10V
Max Input Capacitance: 4748pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 16 mOhm @ 3.6A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMP2018LFK-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2018LFK-7DICT-ND
Single FETs, MOSFETs DMP2018LFK-7DICT-ND
P-Channel 20V 9.2A (Ta) 1W (Ta) Surface Mount U-DFN2523-6

P-Channel 20V 9.2A (Ta) 1W (Ta) Surface Mount U-DFN2523-6

Buy Now Datasheet
Single FETs, MOSFETs - DMP2018LFK-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2018LFK-7DIDKR-ND
Single FETs, MOSFETs DMP2018LFK-7DIDKR-ND
P-Channel 20V 9.2A (Ta) 1W (Ta) Surface Mount U-DFN2523-6

P-Channel 20V 9.2A (Ta) 1W (Ta) Surface Mount U-DFN2523-6

Buy Now Datasheet
Single FETs, MOSFETs - DMP2018LFK-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2018LFK-7DITR-ND
Single FETs, MOSFETs DMP2018LFK-7DITR-ND
P-Channel 20V 9.2A (Ta) 1W (Ta) Surface Mount U-DFN2523-6

P-Channel 20V 9.2A (Ta) 1W (Ta) Surface Mount U-DFN2523-6

Buy Now Datasheet
Singapore, Singapore
20V 9.2A MOSFET Transistor
278-DMP2018LFK-7
20V 9.2A MOSFET Transistor 278-DMP2018LFK-7
MOSFET P-CH 20V 9.2A 6UDFN Product overview: DMP2018LFK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2018LFK-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 9.2A 6UDFN Product overview: DMP2018LFK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 9.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 9.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2018LFK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V U-DFN2523-6 T&R 3K

MOSFET MOSFET BVDSS: 8V-24V U-DFN2523-6 T&R 3K

Buy Now Datasheet
MOSFET P-CH 20V 9.2A 6-DFN - 233-DMP2018LFK-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 9.2A 6-DFN
233-DMP2018LFK-7
MOSFET P-CH 20V 9.2A 6-DFN 233-DMP2018LFK-7
MOSFET P-CH 20V 9.2A 6-DFN

MOSFET P-CH 20V 9.2A 6-DFN

Supplier's Site
Single FETs, MOSFETs - DMP2018LFK-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2018LFK-7
Single FETs, MOSFETs DMP2018LFK-7
MOSFET P-CH 20V 9.2A 6UDFN

MOSFET P-CH 20V 9.2A 6UDFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2018LFK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2018LFK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2018LFK-7
MOSFET P-CH 20V 9.2A 6UDFN

MOSFET P-CH 20V 9.2A 6UDFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 014469-DMP2018LFK-7 DMP2018LFK-7DICT-ND 278-DMP2018LFK-7 DMP2018LFK-7 233-DMP2018LFK-7 DMP2018LFK-7 DMP2018LFK-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2018LFK-7 Single FETs, MOSFETs 20V 9.2A MOSFET Transistor MOSFET MOSFET P-CH 20V 9.2A 6-DFN Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 1000 milliwatts 2.1 milliwatts 1000 milliwatts 1000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; U-DFN2523-6 6-PowerUDFN Tape & Reel (TR) 6-PowerUDFN Surface Mount
Unlock Full Specs
to access all available technical data