DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2012SN-7 DMP2012SN-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014468-DMP2012SN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 180pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 300 mOhm @ 400mA, 4.5V Alternative Parts (Cross-Reference): NDS332P; DMP2012SN; DMP2012SN-7; XP152A12C0MR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014468-DMP2012SN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 180pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 300 mOhm @ 400mA, 4.5V Alternative Parts (Cross-Reference): NDS332P; DMP2012SN; DMP2012SN-7; XP152A12C0MR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2012SN-7 - 014468-DMP2012SN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2012SN-7
014468-DMP2012SN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2012SN-7 014468-DMP2012SN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014468-DMP2012SN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Input Capacitance: 180pF @ 10V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 300 mOhm @ 400mA, 4.5V Alternative Parts (Cross-Reference): NDS332P; DMP2012SN; DMP2012SN-7; XP152A12C0MR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014468-DMP2012SN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Input Capacitance: 180pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 300 mOhm @ 400mA, 4.5V
Alternative Parts (Cross-Reference): NDS332P; DMP2012SN; DMP2012SN-7; XP152A12C0MR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 700MA MOSFET Transistor
278-DMP2012SN-7
20V 700MA MOSFET Transistor 278-DMP2012SN-7
MOSFET P-CH 20V 700MA SC59-3 Product overview: DMP2012SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2012SN-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 700MA SC59-3 Product overview: DMP2012SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 700MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 700MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2012SN-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMP2012SN-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2012SN-7TR-ND
Single FETs, MOSFETs 31-DMP2012SN-7TR-ND
MOSFET P-CH 20V 700MA SC59-3

MOSFET P-CH 20V 700MA SC59-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2012SN-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2012SN-7DKR-ND
Single FETs, MOSFETs 31-DMP2012SN-7DKR-ND
MOSFET P-CH 20V 700MA SC59-3

MOSFET P-CH 20V 700MA SC59-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2012SN-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2012SN-7CT-ND
Single FETs, MOSFETs 31-DMP2012SN-7CT-ND
MOSFET P-CH 20V 700MA SC59-3

MOSFET P-CH 20V 700MA SC59-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20V 700mA

MOSFET 20V 700mA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2012SN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2012SN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2012SN-7
MOSFET P-CH 20V 700MA SC59-3

MOSFET P-CH 20V 700MA SC59-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 014468-DMP2012SN-7 278-DMP2012SN-7 31-DMP2012SN-7TR-ND DMP2012SN-7 DMP2012SN-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2012SN-7 20V 700MA MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel P-Channel
V(BR)DSS 20 volts 20 volts
PD 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data