DIODES Incorporated 20V 50A MOSFET Transistor DMP2010UFV-7

Description
MOSFET P-CH 20V 50A POWERDI3333 Product overview: DMP2010UFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2010UFV-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 50A POWERDI3333 Product overview: DMP2010UFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2010UFV-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 50A MOSFET Transistor
278-DMP2010UFV-7
20V 50A MOSFET Transistor 278-DMP2010UFV-7
MOSFET P-CH 20V 50A POWERDI3333 Product overview: DMP2010UFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2010UFV-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 50A POWERDI3333 Product overview: DMP2010UFV-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 50A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 50A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2010UFV-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMP2010UFV-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2010UFV-7DKR-ND
Single FETs, MOSFETs 31-DMP2010UFV-7DKR-ND
MOSFET P-CH 20V 50A POWERDI3333

MOSFET P-CH 20V 50A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2010UFV-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2010UFV-7CT-ND
Single FETs, MOSFETs 31-DMP2010UFV-7CT-ND
MOSFET P-CH 20V 50A POWERDI3333

MOSFET P-CH 20V 50A POWERDI3333

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP2010UFV-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP2010UFV-7TR-ND
Single FETs, MOSFETs 31-DMP2010UFV-7TR-ND
P-Channel 20V 50A (Tc) 2W (Ta) Surface Mount PowerDI3333-8

P-Channel 20V 50A (Tc) 2W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFV-7 - 917166-DMP2010UFV-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFV-7
917166-DMP2010UFV-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFV-7 917166-DMP2010UFV-7
Manufacturer: Diodes Incorporated Win Source Part Number: 917166-DMP2010UFV-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 50A (Tc) 2W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP2010 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance Quantity per package: 2000 Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 917166-DMP2010UFV-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 50A (Tc) 2W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2010
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Single FETs, MOSFETs - DMP2010UFV-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2010UFV-7
Single FETs, MOSFETs DMP2010UFV-7
MOSFET P-CH 20V 50A POWERDI3333

MOSFET P-CH 20V 50A POWERDI3333

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2010UFV-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2010UFV-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2010UFV-7
MOSFET P-CH 20V 50A POWERDI3333

MOSFET P-CH 20V 50A POWERDI3333

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFETBVDSS: 8V-24V

MOSFET MOSFETBVDSS: 8V-24V

Buy Now Datasheet
Mosfet, P-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8693 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8693
Mosfet, P-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8693
MOSFET, P-CH, 20V, 50A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 50A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2010UFV-7 31-DMP2010UFV-7DKR-ND 917166-DMP2010UFV-7 DMP2010UFV-7 DMP2010UFV-7 DMP2010UFV-7 28AK8693
Product Name 20V 50A MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFV-7 Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Mosfet, P-Ch, 20V, 50A, Powerdi 3333 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 2 milliwatts 2000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 30 Watt, 28 V GaN RF Power Transistor - T2G6003028-FS - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 14 dB
View Details
4 suppliers
600V IGBT Transistor - 279-AIKQ100N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 714 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
6 suppliers