Manufacturer: Diodes Incorporated
Win Source Part Number: 1168233-DMP2010UFG-7
Manufacturer Homepage: www.diodes.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
MOSFET P-CH 20V 12.7A PWRDI3333 Product overview: DMP2010UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2010UFG-7 can be used for catalog matching and distributor lookup.
P-Channel 20V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
P-Channel 20V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
P-Channel 20V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 20V 12.7A PWRDI3333
MOSFET P-CH 20V 12.7A PWRDI3333
MOSFET 20V P-Ch Enh FET 10Vgss -80A Idm
MOSFET, P-CH, 20V, 42A, POWERDI 3333 ROHS COMPLIANT: YES
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1168233-DMP2010UFG-7 | 278-DMP2010UFG-7 | DMP2010UFG-7DITR-ND | DMP2010UFG-7 | DMP2010UFG-7 | DMP2010UFG-7 | 28AK8691 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFG-7 | 20V 12.7A MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Mosfet, P-Ch, 20V, 42A, Powerdi 3333 Rohs Compliant Diodes Inc. |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| Package Type | SOT3 | Tape & Reel (TR) | 8-PowerVDFN | 8-PowerVDFN | Surface Mount | TO-3 | |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| V(BR)DSS | 20 volts | 20 volts | |||||
| PD | 900 milliwatts | 900 milliwatts |