DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFG-13 DMP2010UFG-13

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869056-DMP2010UFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP2010 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 869056-DMP2010UFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP2010 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFG-13 - 869056-DMP2010UFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFG-13
869056-DMP2010UFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFG-13 869056-DMP2010UFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869056-DMP2010UFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP2010 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869056-DMP2010UFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2010
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095

Buy Now Datasheet
Single FETs, MOSFETs - DMP2010UFG-13-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2010UFG-13-ND
Single FETs, MOSFETs DMP2010UFG-13-ND
P-Channel 20V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

P-Channel 20V 12.7A (Ta), 42A (Tc) 900mW (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
20V 12.7A MOSFET Transistor
278-DMP2010UFG-13
20V 12.7A MOSFET Transistor 278-DMP2010UFG-13
MOSFET P-CH 20V 12.7A PWRDI3333 Product overview: DMP2010UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2010UFG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 12.7A PWRDI3333 Product overview: DMP2010UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 12.7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 12.7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2010UFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh FET 10Vgss -80A Idm

MOSFET 20V P-Ch Enh FET 10Vgss -80A Idm

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2010UFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2010UFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2010UFG-13
MOSFET P-CH 20V 12.7A PWRDI3333

MOSFET P-CH 20V 12.7A PWRDI3333

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 869056-DMP2010UFG-13 DMP2010UFG-13-ND 278-DMP2010UFG-13 DMP2010UFG-13 DMP2010UFG-13
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2010UFG-13 Single FETs, MOSFETs 20V 12.7A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; PowerDI3333-8 8-PowerVDFN Tape & Reel (TR) 8-PowerVDFN
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data