DIODES Incorporated 20V 14A MOSFET Transistor DMP2008UFG-7

Description
MOSFET P-CH 20V 14A PWRDI3333 Product overview: DMP2008UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2008UFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 14A PWRDI3333 Product overview: DMP2008UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2008UFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 14A MOSFET Transistor
278-DMP2008UFG-7
20V 14A MOSFET Transistor 278-DMP2008UFG-7
MOSFET P-CH 20V 14A PWRDI3333 Product overview: DMP2008UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2008UFG-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 14A PWRDI3333 Product overview: DMP2008UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2008UFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2008UFG-7 - 1033816-DMP2008UFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2008UFG-7
1033816-DMP2008UFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2008UFG-7 1033816-DMP2008UFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033816-DMP2008UFG-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2.4W (Ta), 41W (Tc) Family Name: DMP2008UFG Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: PowerDI3333-8 Dimension: 8-PowerWDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 14A (Ta), 54A (Tc) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 72nC @ 4.5V Max Input Capacitance: 6909pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 4.5V Alternative Parts (Cross-Reference): SiSH407DN-T1-GE3; SI7107DN; SiS407DN-T1-GE3; SI7107DN-T1-GE3; Introduction Date: October 01, 2012 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033816-DMP2008UFG-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.4W (Ta), 41W (Tc)
Family Name: DMP2008UFG
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI3333-8
Dimension: 8-PowerWDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 14A (Ta), 54A (Tc)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 72nC @ 4.5V
Max Input Capacitance: 6909pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 8 mOhm @ 12A, 4.5V
Alternative Parts (Cross-Reference): SiSH407DN-T1-GE3; SI7107DN; SiS407DN-T1-GE3; SI7107DN-T1-GE3;
Introduction Date: October 01, 2012
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMP2008UFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2008UFG-7DIDKR-ND
Single FETs, MOSFETs DMP2008UFG-7DIDKR-ND
P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2008UFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2008UFG-7DICT-ND
Single FETs, MOSFETs DMP2008UFG-7DICT-ND
P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2008UFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2008UFG-7DITR-ND
Single FETs, MOSFETs DMP2008UFG-7DITR-ND
P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2008UFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2008UFG-7
Single FETs, MOSFETs DMP2008UFG-7
MOSFET P-CH 20V 14A PWRDI3333

MOSFET P-CH 20V 14A PWRDI3333

Supplier's Site Datasheet
Mosfet, P-Ch, -20V, -54A, Powerdi3333; Transistor Polarity Diodes Inc. - 07AH3797 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -20V, -54A, Powerdi3333; Transistor Polarity Diodes Inc.
07AH3797
Mosfet, P-Ch, -20V, -54A, Powerdi3333; Transistor Polarity Diodes Inc. 07AH3797
MOSFET, P-CH, -20V, -54A, POWERDI3333; Transistor Polarity:P Channel; Continuous Drain Current Id:-54A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

MOSFET, P-CH, -20V, -54A, POWERDI3333; Transistor Polarity:P Channel; Continuous Drain Current Id:-54A; Drain Source Voltage Vds:-20V; On Resistance Rds(on):0.008ohm; Rds(on) Test Voltage Vgs:-4.5V; Threshold Voltage Vgs:-1V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-CH MOSFET

MOSFET 20V P-CH MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2008UFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2008UFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2008UFG-7
MOSFET P-CH 20V 14A PWRDI3333

MOSFET P-CH 20V 14A PWRDI3333

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DMP2008UFG-7 1033816-DMP2008UFG-7 DMP2008UFG-7DIDKR-ND DMP2008UFG-7 07AH3797 DMP2008UFG-7 DMP2008UFG-7
Product Name 20V 14A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2008UFG-7 Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -20V, -54A, Powerdi3333; Transistor Polarity Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 0.0420 kS
PD 2.2 milliwatts 2400 to 41000 milliwatts 2400 milliwatts
Unlock Full Specs
to access all available technical data