DIODES Incorporated Single FETs, MOSFETs DMP2008UFG-13

Description
P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2008UFG-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2008UFG-13DITR-ND
Single FETs, MOSFETs DMP2008UFG-13DITR-ND
P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2008UFG-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2008UFG-13DIDKR-ND
Single FETs, MOSFETs DMP2008UFG-13DIDKR-ND
P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2008UFG-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2008UFG-13DICT-ND
Single FETs, MOSFETs DMP2008UFG-13DICT-ND
P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

P-Channel 20V 14A (Ta), 54A (Tc) 2.4W (Ta), 41W (Tc) Surface Mount PowerDI3333-8

Buy Now Datasheet
Singapore, Singapore
20V 14A MOSFET Transistor
278-DMP2008UFG-13
20V 14A MOSFET Transistor 278-DMP2008UFG-13
MOSFET P-CH 20V 14A PWRDI3333 Product overview: DMP2008UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2008UFG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 14A PWRDI3333 Product overview: DMP2008UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2008UFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMP2008UFG-13 - 808853-DMP2008UFG-13 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP2008UFG-13
808853-DMP2008UFG-13
FETs - Single - DMP2008UFG-13 808853-DMP2008UFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 808853-DMP2008UFG-13 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.4W , 41W (Tc) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 8mOhm at 12A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 72nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 6909pF at 10V Current - Continuous Drain (Id) at 25°C: 14A , 54A (Tc) Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 808853-DMP2008UFG-13
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.4W , 41W (Tc)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 8mOhm at 12A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 72nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 6909pF at 10V
Current - Continuous Drain (Id) at 25°C: 14A , 54A (Tc)
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±8V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2008UFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2008UFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2008UFG-13
MOSFET P-CH 20V 14A PWRDI3333

MOSFET P-CH 20V 14A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMP2008UFG-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2008UFG-13
Single FETs, MOSFETs DMP2008UFG-13
MOSFET P-CH 20V 14A PWRDI3333

MOSFET P-CH 20V 14A PWRDI3333

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 54A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8690 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 54A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8690
Mosfet, P-Ch, 20V, 54A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8690
MOSFET, P-CH, 20V, 54A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 54A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2008UFG-13DITR-ND 278-DMP2008UFG-13 808853-DMP2008UFG-13 DMP2008UFG-13 DMP2008UFG-13 28AK8690
Product Name Single FETs, MOSFETs 20V 14A MOSFET Transistor FETs - Single - DMP2008UFG-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, 20V, 54A, Powerdi 3333 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN Tape & Reel (TR) SOT3 8-PowerVDFN 8-PowerVDFN TO-3
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts 20 volts
PD 2.4 milliwatts 2400 to 41000 milliwatts 2400 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2N3904RLRAH - 854965-2N3904RLRAH - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers