DIODES Incorporated Single FETs, MOSFETs DMP2007UFG-7

Description
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet
Description
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2007UFG-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2007UFG-7DITR-ND
Single FETs, MOSFETs DMP2007UFG-7DITR-ND
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2007UFG-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2007UFG-7DIDKR-ND
Single FETs, MOSFETs DMP2007UFG-7DIDKR-ND
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2007UFG-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2007UFG-7DICT-ND
Single FETs, MOSFETs DMP2007UFG-7DICT-ND
P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

P-Channel 20V 18A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2007UFG-7 - 849519-DMP2007UFG-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2007UFG-7
849519-DMP2007UFG-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2007UFG-7 849519-DMP2007UFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 849519-DMP2007UFG-7 Features: 20 V Package: Reel - TR Family Name: DMP2007 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Other Part Number: DMP2007UFG-7DIDKR, DMP2007UFG-7DITR, DMP2007UFG-7DICT

Manufacturer: Diodes Incorporated
Win Source Part Number: 849519-DMP2007UFG-7
Features: 20 V
Package: Reel - TR
Family Name: DMP2007
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Other Part Number: DMP2007UFG-7DIDKR, DMP2007UFG-7DITR, DMP2007UFG-7DICT

Buy Now Datasheet
Singapore, Singapore
20V 18A MOSFET Transistor
278-DMP2007UFG-7
20V 18A MOSFET Transistor 278-DMP2007UFG-7
MOSFET P-CH 20V 18A PWRDI3333 Product overview: DMP2007UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2007UFG-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 18A PWRDI3333 Product overview: DMP2007UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 18A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 18A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2007UFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 40A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8689 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 40A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8689
Mosfet, P-Ch, 20V, 40A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8689
MOSFET, P-CH, 20V, 40A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 40A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2007UFG-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2007UFG-7
20V 5.5mΩ@15A,10V 2.3W 1.3V@250uA P Channel PowerDI-3333-8 MOSFETs ROHS

20V 5.5mΩ@15A,10V 2.3W 1.3V@250uA P Channel PowerDI-3333-8 MOSFETs ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh FET 12Vgss 29nC

MOSFET 20V P-Ch Enh FET 12Vgss 29nC

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2007UFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2007UFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2007UFG-7
MOSFET P-CH 20V 18A PWRDI3333

MOSFET P-CH 20V 18A PWRDI3333

Supplier's Site
Single FETs, MOSFETs - DMP2007UFG-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2007UFG-7
Single FETs, MOSFETs DMP2007UFG-7
MOSFET P-CH 20V 18A PWRDI3333

MOSFET P-CH 20V 18A PWRDI3333

Supplier's Site Datasheet
MOSFET P-CH 20V 18A PWRDI3333-8 - 233-DMP2007UFG-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 18A PWRDI3333-8
233-DMP2007UFG-7
MOSFET P-CH 20V 18A PWRDI3333-8 233-DMP2007UFG-7
MOSFET P-CH 20V 18A PWRDI3333-8

MOSFET P-CH 20V 18A PWRDI3333-8

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2007UFG-7DITR-ND 849519-DMP2007UFG-7 278-DMP2007UFG-7 28AK8689 DMP2007UFG-7 DMP2007UFG-7 DMP2007UFG-7 DMP2007UFG-7 233-DMP2007UFG-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2007UFG-7 20V 18A MOSFET Transistor Mosfet, P-Ch, 20V, 40A, Powerdi 3333 Rohs Compliant Diodes Inc. Triode/MOS Tube/Transistor >> MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET P-CH 20V 18A PWRDI3333-8
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerVDFN SOT3 Tape & Reel (TR) TO-3 Surface Mount 8-PowerVDFN
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 41 milliwatts 2300 milliwatts 2300 milliwatts 2300 milliwatts
Unlock Full Specs
to access all available technical data