DIODES Incorporated 20V 17.5A MOSFET Transistor DMP2006UFG-13

Description
MOSFET P-CH 20V 17.5A POWERDI Product overview: DMP2006UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2006UFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 17.5A POWERDI Product overview: DMP2006UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2006UFG-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 17.5A MOSFET Transistor
278-DMP2006UFG-13
20V 17.5A MOSFET Transistor 278-DMP2006UFG-13
MOSFET P-CH 20V 17.5A POWERDI Product overview: DMP2006UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2006UFG-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 17.5A POWERDI Product overview: DMP2006UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 17.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 17.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2006UFG-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2006UFG-13 - 869052-DMP2006UFG-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2006UFG-13
869052-DMP2006UFG-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2006UFG-13 869052-DMP2006UFG-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869052-DMP2006UFG-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 17.5A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8 Package: 8-PowerVDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP2006 Categories: Discrete Semiconductor Products Case / Package: PowerDI3333-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.29.0095

Manufacturer: Diodes Incorporated
Win Source Part Number: 869052-DMP2006UFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 17.5A (Ta), 40A (Tc) 2.3W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2006
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2006UFG-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2006UFG-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2006UFG-13
MOSFET P-CH 20V 17.5A POWERDI

MOSFET P-CH 20V 17.5A POWERDI

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V P-Ch Enh Mode 10Vgss 5404pF 64nC

MOSFET 20V P-Ch Enh Mode 10Vgss 5404pF 64nC

Buy Now Datasheet
Single FETs, MOSFETs - DMP2006UFG-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2006UFG-13
Single FETs, MOSFETs DMP2006UFG-13
MOSFET P-CH 20V 17.5A POWERDI

MOSFET P-CH 20V 17.5A POWERDI

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2006UFG-13 869052-DMP2006UFG-13 DMP2006UFG-13 DMP2006UFG-13 DMP2006UFG-13
Product Name 20V 17.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2006UFG-13 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
PD 41 milliwatts 2300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor - TGF3015-SM - Qorvo
Specs
Transistor Technology / Material 0.03 - 3.0 GHz, 10 Watt, 32 Volt GaN RF Input-Matched Transistor
Package Type QFN
Power Gain 17 dB
View Details
3 suppliers
GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
55V 20A DPAK MOSFET Transistor - 278-AUIRFR4105ZTRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers