DIODES Incorporated 20V 89A MOSFET Transistor DMP2005UFG-7

Description
MOSFET P-CH 20V 89A POWERDI3333 Product overview: DMP2005UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2005UFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 20V 89A POWERDI3333 Product overview: DMP2005UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2005UFG-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 89A MOSFET Transistor
278-DMP2005UFG-7
20V 89A MOSFET Transistor 278-DMP2005UFG-7
MOSFET P-CH 20V 89A POWERDI3333 Product overview: DMP2005UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2005UFG-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 89A POWERDI3333 Product overview: DMP2005UFG-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2005UFG-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMP2005UFG-7 - 810115-DMP2005UFG-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP2005UFG-7
810115-DMP2005UFG-7
FETs - Single - DMP2005UFG-7 810115-DMP2005UFG-7
Manufacturer: Diodes Incorporated Win Source Part Number: 810115-DMP2005UFG-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: PowerDI3333-8 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 8-PowerVDFN Power Dissipation (Maximum): 2.2W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 Rds On (Maximum) at Id, Vgs: 4mOhm at 15A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 4670pF at 10V Current - Continuous Drain (Id) at 25°C: 89A (Tc) Vgs(th) (Maximum) at Id: 900mV at 250μA Maximum Vgs: ±10V

Manufacturer: Diodes Incorporated
Win Source Part Number: 810115-DMP2005UFG-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: PowerDI3333-8
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 8-PowerVDFN
Power Dissipation (Maximum): 2.2W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
Rds On (Maximum) at Id, Vgs: 4mOhm at 15A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 125nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 4670pF at 10V
Current - Continuous Drain (Id) at 25°C: 89A (Tc)
Vgs(th) (Maximum) at Id: 900mV at 250μA
Maximum Vgs: ±10V

Buy Now
Single FETs, MOSFETs - DMP2005UFG-7-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2005UFG-7-ND
Single FETs, MOSFETs DMP2005UFG-7-ND
P-Channel 20V 89A (Tc) 2.2W (Ta) Surface Mount PowerDI3333-8

P-Channel 20V 89A (Tc) 2.2W (Ta) Surface Mount PowerDI3333-8

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2005UFG-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2005UFG-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2005UFG-7
MOSFET P-CH 20V 89A POWERDI3333

MOSFET P-CH 20V 89A POWERDI3333

Supplier's Site
Mosfet, P-Ch, 20V, 89A, Powerdi 3333 Rohs Compliant Diodes Inc. - 28AK8688 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 89A, Powerdi 3333 Rohs Compliant Diodes Inc.
28AK8688
Mosfet, P-Ch, 20V, 89A, Powerdi 3333 Rohs Compliant Diodes Inc. 28AK8688
MOSFET, P-CH, 20V, 89A, POWERDI 3333 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 89A, POWERDI 3333 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMP2005UFG-7 810115-DMP2005UFG-7 DMP2005UFG-7-ND DMP2005UFG-7 DMP2005UFG-7 28AK8688
Product Name 20V 89A MOSFET Transistor FETs - Single - DMP2005UFG-7 Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 20V, 89A, Powerdi 3333 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement Enhancement
V(BR)DSS 20 volts
PD 48 milliwatts 2200 milliwatts
Unlock Full Specs
to access all available technical data