Manufacturer: Diodes Incorporated
Win Source Part Number: 869051-DMP2005UFG-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 89A (Tc) 2.2W (Ta) Surface Mount PowerDI3333-8
Package: 8-PowerVDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2005
Categories: Discrete Semiconductor Products
Case / Package: PowerDI3333-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
MOSFET P-CH 20V 89A POWERDI3333 Product overview: DMP2005UFG-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 89A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 89A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2005UFG-13 can be used for catalog matching and distributor lookup.
MOSFET P-CH 20V 89A POWERDI3333
P-Channel 20V 89A (Tc) 2.2W (Ta) Surface Mount PowerDI3333-8
MOSFET P-CH 20V 89A POWERDI3333
MOSFET, P-CH, 20V, 89A, POWERDI 3333 ROHS COMPLIANT: YES
MOSFET P-CH 20V 89A POWERDI3333
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 869051-DMP2005UFG-13 | 278-DMP2005UFG-13 | 31-DMP2005UFG-13CT-ND | 28AK8687 | DMP2005UFG-13 | DMP2005UFG-13 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2005UFG-13 | 20V 89A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 89A, Powerdi 3333 Rohs Compliant Diodes Inc. | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | SOT3; PowerDI3333-8 | Tape & Reel (TR) | 8-PowerVDFN | TO-3 | 4670 pF @ 10 V | |
| MOSFET Operating Mode | Enhancement |