Manufacturer: Diodes Incorporated
Win Source Part Number: 080589-DMP2004WK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 250mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-323
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 400mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 175pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 20V 400MA SOT323
P-Channel 20V 400mA (Ta) 250mW (Ta) Surface Mount SOT-323
MOSFET P-CH 20V 400MA SOT323
MOSFET P-CH 20V 400MA SOT323 Product overview: DMP2004WK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 400MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 400MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2004WK-7 can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 20V, 0.4A, SOT-323 ROHS COMPLIANT: YES
MOSFET P-CH 20V 400MA SOT323
MOSFET P-CH 20V 400MA SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 080589-DMP2004WK-7 | 31-DMP2004WK-7DKR-ND | 278-DMP2004WK-7 | 28AK8686 | DMP2004WK-7 | DMP2004WK-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004WK-7 | Single FETs, MOSFETs | 20V 400MA MOSFET Transistor | Mosfet, P-Ch, 20V, 0.4A, Sot-323 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 250 milliwatts | 250 milliwatts | 250 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |