The DMP2004UFG-7 is a 20V P-channel enhancement mode MOSFET in a PowerDI3333-8 surface-mount package measuring 3.30mm x 3.30mm with a height of 0.80mm, designed for high-efficiency power management applications such as load switches. It features a low on-state resistance of 3.0mΩ at VGS = -10V and 4.0mΩ at VGS = -4.5V, and is rated for a continuous drain current of -115A at TC = +25°C. The device is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability requirements. It is qualified to AEC-Q200 and manufactured in IATF 16949 certified facilities. The part is supplied in tape and reel packaging with a quantity of 2,000 per reel.
MOSFET BVDSS: 8V~24V PowerDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2004UFG-7-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |