The DMP2004UFG-13 is a 20V P-channel enhancement mode MOSFET in a PowerDI3333-8 package, measuring 3.30mm x 3.30mm, designed for high-efficiency power management and load switch applications. It features a low RDS(ON) of 3.0mΩ at VGS = -10V and 4.0mΩ at VGS = -4.5V, with a maximum continuous drain current of 115A at TC = +25°C. The device is mounted on a thermally efficient substrate and occupies 33% less board area than an SO-8 package. It meets RoHS, AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V PowerDI3333
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMP2004UFG-13-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | P-Channel |