DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004TK-7 DMP2004TK-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080588-DMP2004TK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 430mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 175pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 430mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 080588-DMP2004TK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 430mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 175pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 430mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004TK-7 - 080588-DMP2004TK-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004TK-7
080588-DMP2004TK-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004TK-7 080588-DMP2004TK-7
Manufacturer: Diodes Incorporated Win Source Part Number: 080588-DMP2004TK-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 150mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 430mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 175pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 1.1 Ohm @ 430mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080588-DMP2004TK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 150mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 430mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 175pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 1.1 Ohm @ 430mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMP2004TKDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2004TKDIDKR-ND
Single FETs, MOSFETs DMP2004TKDIDKR-ND
P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523

P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMP2004TKDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2004TKDITR-ND
Single FETs, MOSFETs DMP2004TKDITR-ND
P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523

P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMP2004TKDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2004TKDICT-ND
Single FETs, MOSFETs DMP2004TKDICT-ND
P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523

P-Channel 20V 430mA (Ta) 150mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Singapore, Singapore
20V 430MA MOSFET Transistor
278-DMP2004TK-7
20V 430MA MOSFET Transistor 278-DMP2004TK-7
MOSFET P-CH 20V 430MA SOT523 Product overview: DMP2004TK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 430MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2004TK-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 430MA SOT523 Product overview: DMP2004TK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 430MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 430MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2004TK-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2004TK-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2004TK-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2004TK-7
MOSFET P-CH 20V 430MA SOT523

MOSFET P-CH 20V 430MA SOT523

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMP2004TK-7
Triode/MOS Tube/Transistor >> MOSFETs DMP2004TK-7
20V 430mA 150mW 1.1Ω@4.5V,430mA 1V@250uA P Channel SOT-523 MOSFETs ROHS

20V 430mA 150mW 1.1Ω@4.5V,430mA 1V@250uA P Channel SOT-523 MOSFETs ROHS

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 0.43A, Sot-523 Rohs Compliant Diodes Inc. - 28AK8684 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 0.43A, Sot-523 Rohs Compliant Diodes Inc.
28AK8684
Mosfet, P-Ch, 20V, 0.43A, Sot-523 Rohs Compliant Diodes Inc. 28AK8684
MOSFET, P-CH, 20V, 0.43A, SOT-523 ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 0.43A, SOT-523 ROHS COMPLIANT: YES

Supplier's Site
Single FETs, MOSFETs - DMP2004TK-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2004TK-7
Single FETs, MOSFETs DMP2004TK-7
MOSFET P-CH 20V 430MA SOT523

MOSFET P-CH 20V 430MA SOT523

Supplier's Site Datasheet
MOSFET P-CH 20V 0.43A SOT-523 - 233-DMP2004TK-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 20V 0.43A SOT-523
233-DMP2004TK-7
MOSFET P-CH 20V 0.43A SOT-523 233-DMP2004TK-7
MOSFET P-CH 20V 0.43A SOT-523

MOSFET P-CH 20V 0.43A SOT-523

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 080588-DMP2004TK-7 DMP2004TKDIDKR-ND 278-DMP2004TK-7 DMP2004TK-7 DMP2004TK-7 28AK8684 DMP2004TK-7 233-DMP2004TK-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004TK-7 Single FETs, MOSFETs 20V 430MA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Mosfet, P-Ch, 20V, 0.43A, Sot-523 Rohs Compliant Diodes Inc. Single FETs, MOSFETs MOSFET P-CH 20V 0.43A SOT-523
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 20 volts 20 volts 20 volts 20 volts 20 volts
PD 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts 150 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT-523 SOT-523 Tape & Reel (TR) SOT-523 TO-3 SOT-523
Unlock Full Specs
to access all available technical data