MOSFET 2P-CH 20V 0.43A SOT363 Product overview: DMP2004DWK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.43A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.43A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2004DWK-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 080587-DMP2004DWK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Power Dissipation: 250mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 430mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 175pF @ 16V
Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Mosfet Array 2 P-Channel (Dual) 20V 430mA 250mW Surface Mount SOT-363
MOSFET 2P-CH 20V 0.43A SOT363
MOSFET 2P-CH 20V 0.43A SOT363
MOSFET, DUAL, P-CH, 20V, 0.43A ROHS COMPLIANT: YES
MOSFET 2P-CH 20V 0.43A SOT-363
MOSFET 2P-CH 20V 0.43A SOT363
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 289-DMP2004DWK-7 | 080587-DMP2004DWK-7 | 31-DMP2004DWK-7TR-ND | DMP2004DWK-7 | 28AK8683 | DMP2004DWK-7 | DMP2004DWK-7 |
| Product Name | 20V 0.43A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004DWK-7 | FET, MOSFET Arrays | MOSFET | Mosfet, Dual, P-Ch, 20V, 0.43A Rohs Compliant Diodes Inc. | FET, MOSFET Arrays | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | ||||
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | ||||
| PD | 250 milliwatts | 250 milliwatts | |||||
| TJ | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |