Manufacturer: Diodes Incorporated
Win Source Part Number: 014465-DMP2004DMK-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 P-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 500mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 550mA
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 175pF @ 16V
Maximum Rds On at Id,Vgs: 900 mOhm @ 430mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
MOSFET 2P-CH 20V 0.55A SOT26
Mosfet Array 2 P-Channel (Dual) 20V 550mA 500mW Surface Mount SOT-26
MOSFET 2P-CH 20V 0.55A SOT26
MOSFET 2P-CH 20V 0.55A SOT26 Product overview: DMP2004DMK-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.55A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.55A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMP2004DMK-7 can be used for catalog matching and distributor lookup.
MOSFET 2P-CH 20V 0.55A SOT26
MOSFET 2P-CH 20V 0.55A SOT-26
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 014465-DMP2004DMK-7 | 31-DMP2004DMK-7DKR-ND | 289-DMP2004DMK-7 | DMP2004DMK-7 | DMP2004DMK-7 | DMP2004DMK-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2004DMK-7 | FET, MOSFET Arrays | 20V 0.55A MOSFET Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| Polarity | P-Channel | P-Channel | P-Channel; 2 P-Channel (Dual) | |||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 500 milliwatts | 500 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT23; SOT-23-6 | SOT23; SOT26; SOT-23-6 |