DIODES Incorporated Single FETs, MOSFETs DMP2003UPS-13

Description
P-Channel 20V 150A (Tc) 1.4W Surface Mount PowerDI5060-8
Request a Quote Datasheet
Description
P-Channel 20V 150A (Tc) 1.4W Surface Mount PowerDI5060-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP2003UPS-13DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2003UPS-13DIDKR-ND
Single FETs, MOSFETs DMP2003UPS-13DIDKR-ND
P-Channel 20V 150A (Tc) 1.4W Surface Mount PowerDI5060-8

P-Channel 20V 150A (Tc) 1.4W Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2003UPS-13DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2003UPS-13DICT-ND
Single FETs, MOSFETs DMP2003UPS-13DICT-ND
P-Channel 20V 150A (Tc) 1.4W Surface Mount PowerDI5060-8

P-Channel 20V 150A (Tc) 1.4W Surface Mount PowerDI5060-8

Buy Now Datasheet
Single FETs, MOSFETs - DMP2003UPS-13DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP2003UPS-13DITR-ND
Single FETs, MOSFETs DMP2003UPS-13DITR-ND
P-Channel 20V 150A (Tc) 1.4W Surface Mount PowerDI5060-8

P-Channel 20V 150A (Tc) 1.4W Surface Mount PowerDI5060-8

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2003UPS-13 - 869050-DMP2003UPS-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2003UPS-13
869050-DMP2003UPS-13
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2003UPS-13 869050-DMP2003UPS-13
Manufacturer: Diodes Incorporated Win Source Part Number: 869050-DMP2003UPS-13 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: P-Channel 20 V 150A (Tc) 1.4W Surface Mount PowerDI5060-8 Package: 8-PowerTDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMP2003 Categories: Discrete Semiconductor Products Case / Package: PowerDI5060-8 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: DMP2003UPS-13DIDKR, DMP2003UPS-13DICT, DMP2003UPS-13DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 869050-DMP2003UPS-13
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: P-Channel 20 V 150A (Tc) 1.4W Surface Mount PowerDI5060-8
Package: 8-PowerTDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMP2003
Categories: Discrete Semiconductor Products
Case / Package: PowerDI5060-8
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: DMP2003UPS-13DIDKR, DMP2003UPS-13DICT, DMP2003UPS-13DITR

Buy Now Datasheet
Singapore, Singapore
20V 150A MOSFET Transistor
278-DMP2003UPS-13
20V 150A MOSFET Transistor 278-DMP2003UPS-13
MOSFET P-CH 20V 150A PWRDI5060-8 Product overview: DMP2003UPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2003UPS-13 can be used for catalog matching and distributor lookup.

MOSFET P-CH 20V 150A PWRDI5060-8 Product overview: DMP2003UPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 150A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 150A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2003UPS-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP2003UPS-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP2003UPS-13
Single FETs, MOSFETs DMP2003UPS-13
MOSFET P-CH 20V 150A PWRDI5060-8

MOSFET P-CH 20V 150A PWRDI5060-8

Supplier's Site Datasheet
Mosfet, P-Ch, 20V, 150A, 150Deg C, 1.4W Rohs Compliant Diodes Inc. - 68AH9554 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 20V, 150A, 150Deg C, 1.4W Rohs Compliant Diodes Inc.
68AH9554
Mosfet, P-Ch, 20V, 150A, 150Deg C, 1.4W Rohs Compliant Diodes Inc. 68AH9554
MOSFET, P-CH, 20V, 150A, 150DEG C, 1.4W ROHS COMPLIANT: YES

MOSFET, P-CH, 20V, 150A, 150DEG C, 1.4W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP2003UPS-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP2003UPS-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP2003UPS-13
MOSFET P-CH 20V 150A PWRDI5060-8

MOSFET P-CH 20V 150A PWRDI5060-8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP2003UPS-13DIDKR-ND 869050-DMP2003UPS-13 278-DMP2003UPS-13 DMP2003UPS-13 68AH9554 DMP2003UPS-13 DMP2003UPS-13
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2003UPS-13 20V 150A MOSFET Transistor Single FETs, MOSFETs Mosfet, P-Ch, 20V, 150A, 150Deg C, 1.4W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel
Package Type 8-PowerTDFN SOT3; PowerDI5060-8 Tape & Reel (TR) 8-PowerTDFN TO-3 8-PowerTDFN
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data