MOSFET P-CH 20V 60A PWRDI5060-8 Product overview: DMP2002UPS-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 60A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 60A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP2002UPS-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033815-DMP2002UPS-1
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2.3W (Ta)
Family Name: DMP2002UPS
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: PowerDI5060-8
Dimension: 8-PowerTDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 60A (Tc)
Gate-Source Threshold Voltage: 1.4V @ 250μA
Max Gate Charge: 585nC @ 10V
Max Input Capacitance: 12826pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 1.9 mOhm @ 25A, 10V
Alternative Parts (Cross-Reference): Si7141DP; Si7141DP-T1-GE3; Si7137DP-T1-GE3; Si7487DP-T1;
ECCN: EAR99
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
P-Channel 20V 60A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8 (Type K)
P-Channel 20V 60A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8 (Type K)
P-Channel 20V 60A (Tc) 2.3W (Ta) Surface Mount PowerDI5060-8 (Type K)
MOSFET, P-CH, 20V, 60A, POWERDI 5060 ROHS COMPLIANT: YES
MOSFET P-CH 20V 60A PWRDI5060-8
MOSFET P-CH 20V 60A PWRDI5060-8
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMP2002UPS-13 | 1033815-DMP2002UPS-13 | DMP2002UPS-13DICT-ND | 28AK8682 | DMP2002UPS-13 | DMP2002UPS-13 |
| Product Name | 20V 60A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP2002UPS-13 | Single FETs, MOSFETs | Mosfet, P-Ch, 20V, 60A, Powerdi 5060 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | P-Channel | P-Channel; P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 104 milliwatts | 2300 milliwatts | 2300 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |