P-Channel 12V 6.6A (Ta) 613mW (Ta) Surface Mount X1-DFN1616-6 (Type E)
P-Channel 12V 6.6A (Ta) 613mW (Ta) Surface Mount X1-DFN1616-6 (Type E)
P-Channel 12V 6.6A (Ta) 613mW (Ta) Surface Mount X1-DFN1616-6 (Type E)
Manufacturer: Diodes Incorporated
Win Source Part Number: 1168227-DMP1245UFCL-
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 6-PowerUFDFN
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 6.6A (Ta)
Family Name: DMP1245UFCL
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Manufacturer Homepage: www.diodes.com
Manufacturer Package: X1-DFN1616-6 (Type E)
Channel Type Type: P
Drain Source Voltage: 12V
Vgs(th) (Maximum) @ Id: 950mV @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs: 26.1nC @ 8V
Input Capacitance (Ciss) (Maximum) @ Vds: 1357.4pF @ 10V
Vgs (Maximum): ±8V
Power Dissipation (Maximum): 613mW (Ta)
Rds On (Maximum) @ Id, Vgs: 29 mOhm @ 4A, 4.5V
Alternative Parts (Cross-Reference): FDC606P_F073; FDC606P_NL; FDC606P_NF073;
Introduction Date: November 02, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
MOSFET P-CH 12V 6.6A X1-DFN1616 Product overview: DMP1245UFCL-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 6.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 6.6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1245UFCL-7 can be used for catalog matching and distributor lookup.
MOSFET, P-CH, 12V, 6.6A, X1-DFN1616 ROHS COMPLIANT: YES
MOSFET P-CH 12V 6.6A X1-DFN1616
MOSFET P-CH 12V 6.6A X1-DFN1616
MOSFET 12V P-CH ENH MOSFET LOW RDSon High PERF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | DMP1245UFCL-7DICT-ND | 1168227-DMP1245UFCL-7 | 278-DMP1245UFCL-7 | 28AK8680 | DMP1245UFCL-7 | DMP1245UFCL-7 | DMP1245UFCL-7 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1245UFCL-7 | 12V 6.6A MOSFET Transistor | Mosfet, P-Ch, 12V, 6.6A, X1-Dfn1616 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||||
| Package Type | 6-PowerUFDFN | SOT3 | Tape & Reel (TR) | TO-3 | 6-PowerUFDFN | 6-PowerUFDFN | |
| MOSFET Operating Mode | Enhancement | Enhancement | |||||
| PD | 613 milliwatts | 613 milliwatts | 613 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |