DIODES Incorporated Single FETs, MOSFETs DMP1200UFR4-7

Description
P-Channel 12V 2A (Ta) 480mW (Ta) Surface Mount X2-DFN1010-3
Request a Quote Datasheet
Description
P-Channel 12V 2A (Ta) 480mW (Ta) Surface Mount X2-DFN1010-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP1200UFR4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1200UFR4-7DICT-ND
Single FETs, MOSFETs DMP1200UFR4-7DICT-ND
P-Channel 12V 2A (Ta) 480mW (Ta) Surface Mount X2-DFN1010-3

P-Channel 12V 2A (Ta) 480mW (Ta) Surface Mount X2-DFN1010-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP1200UFR4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1200UFR4-7DIDKR-ND
Single FETs, MOSFETs DMP1200UFR4-7DIDKR-ND
P-Channel 12V 2A (Ta) 480mW (Ta) Surface Mount X2-DFN1010-3

P-Channel 12V 2A (Ta) 480mW (Ta) Surface Mount X2-DFN1010-3

Buy Now Datasheet
Single FETs, MOSFETs - DMP1200UFR4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1200UFR4-7DITR-ND
Single FETs, MOSFETs DMP1200UFR4-7DITR-ND
P-Channel 12V 2A (Ta) 480mW (Ta) Surface Mount X2-DFN1010-3

P-Channel 12V 2A (Ta) 480mW (Ta) Surface Mount X2-DFN1010-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1200UFR4-7 - 1033812-DMP1200UFR4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1200UFR4-7
1033812-DMP1200UFR4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1200UFR4-7 1033812-DMP1200UFR4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033812-DMP1200UFR4- 7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 480mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1010-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 12V Continuous Drain Current at 25°C: 2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 5.8nC @ 4.5V Max Input Capacitance: 514pF @ 5V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033812-DMP1200UFR4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 480mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1010-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 12V
Continuous Drain Current at 25°C: 2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 5.8nC @ 4.5V
Max Input Capacitance: 514pF @ 5V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2A, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
12V 2A MOSFET Transistor
278-DMP1200UFR4-7
12V 2A MOSFET Transistor 278-DMP1200UFR4-7
MOSFET P-CH 12V 2A X2-DFN1010-3 Product overview: DMP1200UFR4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1200UFR4-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2A X2-DFN1010-3 Product overview: DMP1200UFR4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1200UFR4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMP1200UFR4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP1200UFR4-7
Single FETs, MOSFETs DMP1200UFR4-7
MOSFET P-CH 12V 2A X2-DFN1010-3

MOSFET P-CH 12V 2A X2-DFN1010-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP1200UFR4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1200UFR4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1200UFR4-7
MOSFET P-CH 12V 2A X2-DFN1010-3

MOSFET P-CH 12V 2A X2-DFN1010-3

Supplier's Site
Mosfet, P-Ch, 12V, 2A, X2-Dfn1010 Rohs Compliant Diodes Inc. - 28AK8679 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 2A, X2-Dfn1010 Rohs Compliant Diodes Inc.
28AK8679
Mosfet, P-Ch, 12V, 2A, X2-Dfn1010 Rohs Compliant Diodes Inc. 28AK8679
MOSFET, P-CH, 12V, 2A, X2-DFN1010 ROHS COMPLIANT: YES

MOSFET, P-CH, 12V, 2A, X2-DFN1010 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP1200UFR4-7DICT-ND 1033812-DMP1200UFR4-7 278-DMP1200UFR4-7 DMP1200UFR4-7 DMP1200UFR4-7 28AK8679
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMP1200UFR4-7 12V 2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 12V, 2A, X2-Dfn1010 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel
Package Type 3-XFDFN SOT3; X2-DFN1010-3 Tape & Reel (TR) 3-XFDFN 3-XFDFN TO-3
V(BR)DSS 12 volts 12 volts 12 volts
PD 480 milliwatts 1.26 milliwatts 480 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data