DIODES Incorporated Single FETs, MOSFETs DMP1100UCB4-7

Description
P-Channel 12V 2.5A (Ta) 670mW (Ta) Surface Mount X2-WLB0808-4
Request a Quote Datasheet
Description
P-Channel 12V 2.5A (Ta) 670mW (Ta) Surface Mount X2-WLB0808-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMP1100UCB4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1100UCB4-7DITR-ND
Single FETs, MOSFETs DMP1100UCB4-7DITR-ND
P-Channel 12V 2.5A (Ta) 670mW (Ta) Surface Mount X2-WLB0808-4

P-Channel 12V 2.5A (Ta) 670mW (Ta) Surface Mount X2-WLB0808-4

Buy Now Datasheet
Single FETs, MOSFETs - DMP1100UCB4-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1100UCB4-7DICT-ND
Single FETs, MOSFETs DMP1100UCB4-7DICT-ND
P-Channel 12V 2.5A (Ta) 670mW (Ta) Surface Mount X2-WLB0808-4

P-Channel 12V 2.5A (Ta) 670mW (Ta) Surface Mount X2-WLB0808-4

Buy Now Datasheet
Single FETs, MOSFETs - DMP1100UCB4-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMP1100UCB4-7DIDKR-ND
Single FETs, MOSFETs DMP1100UCB4-7DIDKR-ND
P-Channel 12V 2.5A (Ta) 670mW (Ta) Surface Mount X2-WLB0808-4

P-Channel 12V 2.5A (Ta) 670mW (Ta) Surface Mount X2-WLB0808-4

Buy Now Datasheet
Singapore, Singapore
12V 2.5A MOSFET Transistor
278-DMP1100UCB4-7
12V 2.5A MOSFET Transistor 278-DMP1100UCB4-7
MOSFET P-CH 12V 2.5A WLB0808 Product overview: DMP1100UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1100UCB4-7 can be used for catalog matching and distributor lookup.

MOSFET P-CH 12V 2.5A WLB0808 Product overview: DMP1100UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 2.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 12V, 2.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMP1100UCB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMP1100UCB4-7 - 803163-DMP1100UCB4-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMP1100UCB4-7
803163-DMP1100UCB4-7
FETs - Single - DMP1100UCB4-7 803163-DMP1100UCB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803163-DMP1100UCB4-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: P-Channel Drain to Source Voltage (Vdss): 12V Supplier Device Package: X2-WLB0808-4 Drive Voltage (Max Rds On, Min Rds On): 1.3V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 4-UFBGA, WLBGA Power Dissipation (Maximum): 670mW Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 83mOhm at 3A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 14nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 820pF at 6V Current - Continuous Drain (Id) at 25°C: 2.5A Vgs(th) (Maximum) at Id: 800mV at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803163-DMP1100UCB4-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 12V
Supplier Device Package: X2-WLB0808-4
Drive Voltage (Max Rds On, Min Rds On): 1.3V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 4-UFBGA, WLBGA
Power Dissipation (Maximum): 670mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 83mOhm at 3A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 14nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 820pF at 6V
Current - Continuous Drain (Id) at 25°C: 2.5A
Vgs(th) (Maximum) at Id: 800mV at 250μA
Maximum Vgs: ±8V

Buy Now
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP1100UCB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP1100UCB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP1100UCB4-7
MOSFET P-CH 12V 2.5A WLB0808

MOSFET P-CH 12V 2.5A WLB0808

Supplier's Site
Mosfet, P-Ch, 12V, 2.5A, X2-Wlb0808 Rohs Compliant Diodes Inc. - 28AK8678 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, 12V, 2.5A, X2-Wlb0808 Rohs Compliant Diodes Inc.
28AK8678
Mosfet, P-Ch, 12V, 2.5A, X2-Wlb0808 Rohs Compliant Diodes Inc. 28AK8678
MOSFET, P-CH, 12V, 2.5A, X2-WLB0808 ROHS COMPLIANT: YES

MOSFET, P-CH, 12V, 2.5A, X2-WLB0808 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMP1100UCB4-7DITR-ND 278-DMP1100UCB4-7 803163-DMP1100UCB4-7 DMP1100UCB4-7 DMP1100UCB4-7 28AK8678
Product Name Single FETs, MOSFETs 12V 2.5A MOSFET Transistor FETs - Single - DMP1100UCB4-7 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, P-Ch, 12V, 2.5A, X2-Wlb0808 Rohs Compliant Diodes Inc.
Polarity P-Channel P-Channel P-Channel
Package Type 4-XFBGA, WLBGA Tape & Reel (TR) SOT3 4-XFBGA, WLBGA TO-3
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data