DIODES Incorporated Single FETs, MOSFETs DMP10H4D2S-13

Description
P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMP10H4D2S-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP10H4D2S-13TR-ND
Single FETs, MOSFETs 31-DMP10H4D2S-13TR-ND
P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

P-Channel 100V 270mA (Ta) 380mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP10H4D2S-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP10H4D2S-13CT-ND
Single FETs, MOSFETs 31-DMP10H4D2S-13CT-ND
MOSFET P-CH 100V 270MA SOT23-3

MOSFET P-CH 100V 270MA SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMP10H4D2S-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMP10H4D2S-13DKR-ND
Single FETs, MOSFETs 31-DMP10H4D2S-13DKR-ND
MOSFET P-CH 100V 270MA SOT23-3

MOSFET P-CH 100V 270MA SOT23-3

Buy Now Datasheet
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Manufacturer: Diodes Incorporated Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs Package: Tape & Reel (TR) Product Status: Active FET Type: P-Channel Technology: MOSFET (Metal Oxide) Rds On (Max) @ Id, Vgs: 4.2Ohm @ 500mA, 10V Vgs(th) (Max) @ Id: 3V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 1.8 nC @ 10 V Vgs (Max): ±20V

Manufacturer: Diodes Incorporated
Category: Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs
Package: Tape & Reel (TR)
Product Status: Active
FET Type: P-Channel
Technology: MOSFET (Metal Oxide)
Rds On (Max) @ Id, Vgs: 4.2Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 3V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 1.8 nC @ 10 V
Vgs (Max): ±20V

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET P-Ch Enh Mode FET 100V 20Vgss 87pF

MOSFET P-Ch Enh Mode FET 100V 20Vgss 87pF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMP10H4D2S-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMP10H4D2S-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMP10H4D2S-13
MOSFET P-CH 100V 270MA SOT23-3

MOSFET P-CH 100V 270MA SOT23-3

Supplier's Site
Single FETs, MOSFETs - DMP10H4D2S-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMP10H4D2S-13
Single FETs, MOSFETs DMP10H4D2S-13
MOSFET P-CH 100V 270MA SOT23-3

MOSFET P-CH 100V 270MA SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMP10H4D2S-13TR-ND DMP10H4D2S-13 DMP10H4D2S-13 DMP10H4D2S-13
Product Name Single FETs, MOSFETs Discrete Semiconductor Products Transistors FETs, MOSFETs Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity P-Channel P-Channel P-Channel; P-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
Single FETs, MOSFETs - AUIRFP2907Z-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers